EN
  • EN
  • DE

LD59030DTPU33R

Part No LD59030DTPU33R
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3.3V 300MA 4DFN  /  Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-DFN (1x1)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr STMicroelectronics
Package Bulk
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 3.3V
Voltage Dropout (Max) 0.23V @ 300mA
Current - Output 300mA
Current - Quiescent (Iq) 40 µA
Current - Supply (Max) 305 µA
PSRR 75dB ~ 55dB (1kHz ~ 100kHz)
Control Features Enable, Soft Start
Protection Features Over Temperature
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 4-XDFN Exposed Pad
Supplier Device Package 4-DFN (1x1)
Base Product Number LD59030
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 497-17717
Standard Package 5,000
Win Source Part Number 972739-LD59030DTPU33R
Ultra Librarian 3D Model Ultra Librarian LD59030DTPU33R CAD Model

Description

Introducing the LD59030DTPU33R Voltage Regulator by STMicroelectronics

The LD59030DTPU33R is a high-performance, low-dropout voltage regulator (LDO) designed and manufactured by the reputable STMicroelectronics. This electronic component is engineered to deliver a stable and precise 3.3V output voltage, which is essential for powering sensitive electronic circuits and devices.

This LDO is particularly suitable for applications that demand low voltage dropout, high output accuracy, and low noise operation. The LD59030DTPU33R excels in environments where the power supply is limited or where battery life is critical, such as in portable devices, wearables, and IoT applications.

Key Features of the LD59030DTPU33R

  • Output Voltage: Fixed at 3.3V, providing a stable power source for your devices.
  • Dropout Voltage: Low dropout performance ensures efficient operation even when the input voltage is close to the output voltage.
  • Output Current: Capable of delivering up to 300 mA, making it suitable for a wide range of applications.
  • High Accuracy: Maintains tight regulation under varying load conditions and input voltages.
  • Low Quiescent Current: Ideal for battery-powered applications, where power conservation is key.
  • Noise Reduction: Low output noise makes it ideal for noise-sensitive applications such as audio or RF circuits.
  • Thermal Protection: Built-in thermal shutdown protects the device from overheating and potential damage.
  • Package: Available in a DFN6 (3x3mm) package, it is compact and suitable for space-constrained applications.

The LD59030DTPU33R also features a wide range of built-in protection mechanisms, including over-current protection, which safeguards the device and the load from damage due to excessive currents. Additionally, the LDO is designed for a wide input voltage range, offering flexibility in various power supply scenarios.

With its robust design and comprehensive set of features, the LD59030DTPU33R from STMicroelectronics is an excellent choice for designers looking for a reliable power management solution. Whether you're developing consumer electronics, medical devices, or industrial equipment, this voltage regulator ensures a consistent and efficient power supply for your application.

You May Also Be Interested in

Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.3687 $51.6180
335+ $0.3026 $101.3710
515+ $0.2931 $150.9465
705+ $0.2837 $200.0085
915+ $0.2742 $250.8930
1,225+ $0.2458 $301.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess