EN
  • EN
  • DE

LDK220C50R

Part No LDK220C50R
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 5V 200MA SOT323-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 29 Weeks
Features Linear Voltage Regulator IC 1 Output
Manufacturer STMicroelectronics
Package Reel - TR
Family Name LDK220
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 497-14822-6, -497-14822-2, -497-14822-1, -497-14822-6, 497-14822-2, 497-14822-1
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 848969-LDK220C50R
Ultra Librarian 3D Model Ultra Librarian LDK220C50R CAD Model

Description

The LDK220C50R from STMicroelectronics is a highly efficient, low drop voltage regulator designed to provide a stable output with a low dropout voltage of just 50mV at up to 200mA of load current. This makes it an ideal choice for battery-powered applications where extending battery life is critical.

This voltage regulator is part of STMicroelectronics' LDK series, which is known for its low quiescent current, a feature that further enhances the energy efficiency of the application it is used in. The LDK220C50R operates within an input voltage range of 2.5V to 5.5V, making it versatile for various electronic circuits and systems.

The LDK220C50R is available in a compact SOT-323-5L package, which is suitable for space-constrained applications. Despite its small size, it provides excellent thermal performance, ensuring reliable operation over a wide temperature range from -40°C to 125°C.

With a fixed output voltage of 5V, the LDK220C50R is ready to power a wide array of devices requiring a stable supply voltage. Its accuracy is maintained with a tight output voltage tolerance, ensuring that connected components receive a consistent voltage level for optimal performance.

Safety and reliability are key considerations in the design of the LDK220C50R. It incorporates several protection features, including thermal shutdown, short-circuit protection, and current limiting. These features safeguard the regulator and the application from damage due to abnormal operating conditions.

  • Key Features:
  • Low dropout voltage: 50mV at 200mA load
  • Low quiescent current
  • Input voltage range: 2.5V to 5.5V
  • Fixed output voltage: 5V
  • Output voltage tolerance: tight accuracy
  • Operating temperature range: -40°C to 125°C
  • Protection features: thermal shutdown, short-circuit protection, current limiting
  • Package: SOT-323-5L

The LDK220C50R is an excellent choice for designers looking to enhance the power management efficiency of their portable and wearable devices, IoT applications, and any other systems where power conservation is paramount.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9092 $50.0060
135+ $0.7461 $100.7235
210+ $0.7227 $151.7670
290+ $0.6994 $202.8260
370+ $0.6761 $250.1570
495+ $0.6062 $300.0690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,700 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess