EN
  • EN
  • DE

LIS244ALH

Part No LIS244ALH
Manufacturer STMicroelectronics
Catalog Motion Sensors - Accelerometers
Description ACCELEROMETER 2-6G ANALOG 16LGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - Accelerometers
Mfr STMicroelectronics
Package Tray
Product Status Obsolete
Type Analog
Axis X, Y
Acceleration Range ±2g, 6g
Sensitivity (mV/g) 660 (±2g) ~ 220 (±6g)
Bandwidth 2kHz
Output Type Analog Voltage
Voltage - Supply 2.4V ~ 3.6V
Features Adjustable Bandwidth, Selectable Scale
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 16-LFLGA
Supplier Device Package 16-LGA (4x4)
Base Product Number LIS244
Standard Package 490 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 877109-LIS244ALH
Ultra Librarian 3D Model Ultra Librarian LIS244ALH CAD Model

Description

The LIS244ALH from STMicroelectronics is a high-precision, dual-axis linear accelerometer designed to cater to the demanding requirements of advanced motion-sensing applications. This MEMS (Micro-Electro-Mechanical Systems) device is capable of measuring acceleration along two orthogonal axes, providing critical data for motion analysis, tilt sensing, and vibration monitoring in a variety of fields.

Key Features

  • Measurement Range: The LIS244ALH offers selectable full-scale output ranges of ±2g/±6g, allowing it to capture both subtle movements and significant accelerations with excellent accuracy.
  • High Sensitivity: With a sensitivity that remains stable over time and temperature, this accelerometer provides reliable readings that are crucial for precision applications.
  • Low Power Consumption: Designed for efficiency, the LIS244ALH is suitable for battery-powered devices, extending operational life without sacrificing performance.
  • Advanced Data Filtering: Built-in low-pass filters help to minimize the impact of high-frequency noise, ensuring the integrity of the acceleration data.
  • Robust Design: Encased in a sturdy package, the LIS244ALH is built to withstand environmental challenges, including high levels of shock and vibration.

Applications

The LIS244ALH is versatile and can be integrated into a broad range of applications. These include:

  • Smartphones and portable devices for screen orientation and step counting
  • Vehicle navigation systems for dead-reckoning and telematics
  • Game controllers and virtual reality inputs for enhanced user interaction
  • Industrial equipment for condition monitoring and predictive maintenance

With its high-resolution output and embedded smart features, the LIS244ALH is an ideal solution for developers looking to incorporate advanced motion and position sensing capabilities into their designs. The combination of performance, durability, and low power consumption makes it a top choice for a wide array of motion detection technologies.

You May Also Be Interested in

STMicroelectronics
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $1.1880
NXP / Nexperia
ACCELEROMETER 281G ANALOG 16SOIC / Accelerometer Z Axis ±281g 400Hz 16-SOIC
Need more? Email Us
Panasonic
ACCELEROMETER 1.2G ANALOG / Accelerometer X Axis ±1.2g 12.5Hz
Need more? Email Us
Murata Electronics North America
ACCELEROMETER 2G SPI 12SMD / Accelerometer X, Y, Z Axis ±2g 30Hz ~ 55Hz 12-SMD
Need more? Email Us
NXP / Nexperia
ACCELEROMETER 45G ANALOG 20SOIC / Accelerometer X, Y Axis ±45g 400Hz 20-SOIC
Need more? Email Us
STMicroelectronics
MEMS DIGITAL OUTPUT DUAL MOTION
Lowest to $1.3430
NXP / Nexperia
ACCELEROMETER 2-8G I2C/SPI 16LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g 1.9Hz ~ 244Hz 16-LGA (3x3)
Lowest to $5.2229
Analog Devices Inc.
ACCELEROMETER SPI 16SOIC
Lowest to $39.1695
Memsic Inc.
ACCELEROMETER 1.5G I2C 8QFN / Accelerometer X, Y Axis ±1.5g 8Hz 8-QFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7539 $60.0624
38+ $3.0801 $117.0438
59+ $2.9838 $176.0442
80+ $2.8875 $231.0000
104+ $2.7913 $290.2952
139+ $2.5026 $347.8614
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess