EN
  • EN
  • DE

LIS244ALHTR

Part No LIS244ALHTR
Manufacturer STMicroelectronics
Catalog Motion Sensors - Accelerometers
Description ACCELEROMETER 2-6G ANALOG 16LGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Type Analog
Axis X, Y
Acceleration Range ±2g, 6g
Sensitivity (mV/g) 660 (±2g) to 220 (±6g)
Bandwidth 2kHz
Output Type Analog Voltage
Supply Voltage - Operating 2.4 V to 3.6 V
Features Adjustable Bandwidth, Selectable Scale
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 16-LGA (4x4)
Win Source Part Number 1052559-LIS244ALHTR
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LIS244ALHTR CAD Model

Description

STMicroelectronics LIS244ALHTR - High-Precision 3-Axis Accelerometer

The LIS244ALHTR is an advanced MEMS sensor from STMicroelectronics, designed to deliver high-performance motion sensing in a compact package. This 3-axis accelerometer is tailored for applications requiring precise detection of acceleration and dynamic motion across three perpendicular axes.

Key Features

  • Wide Operating Range: The device operates within a wide range of acceleration, from ±2g up to ±6g, making it suitable for various applications from gaming and virtual reality to shock detection and free-fall sensing.
  • High Resolution: The LIS244ALHTR offers high-resolution output, ensuring accurate and fine-grained readings of acceleration, which is critical for sensitive applications.
  • Low Power Consumption: Designed with power efficiency in mind, it is an ideal choice for battery-powered devices, extending operational life without compromising performance.
  • Embedded Features: It comes with embedded functionalities such as self-test capability, which simplifies system-level design and ensures ease of integration.
  • Robust Design: The sensor is built to withstand mechanical stress and is housed in a small, thin LGA package that is both durable and space-efficient.

Applications

The versatility of the LIS244ALHTR makes it an optimal choice for a wide range of applications. It is commonly used in mobile and handheld devices for screen orientation changes, gaming controllers for motion input, and in automotive systems for vehicle dynamics control. Additionally, it's employed in fall detection systems for the elderly, sports equipment to track performance, and industrial devices for vibration monitoring and control.

Technical Specifications

  • Supply Voltage: 2.16V to 3.6V
  • Interface: I2C/SPI digital output interface
  • Temperature Range: Operating from -40°C to +85°C
  • Package: Lead-free, halogen-free, and RoHS compliant

The LIS244ALHTR by STMicroelectronics is a testament to the company's commitment to providing cutting-edge sensor technology that enhances the capabilities and performance of modern electronic devices.

You May Also Be Interested in

Analog Devices Inc.
ACCEL 2-16G I2C/SPI 16LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 16-LGA (3x3)
Lowest to $5.2389
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $4.9161
Kionix Inc.
ACCELEROMETER 2-8G SPI 10LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g 6.25Hz ~ 400Hz 10-LGA (3x3)
Lowest to $1.9589
Memsic Inc.
ACCELEROMETER 1.5G I2C 8QFN / Accelerometer X, Y Axis ±1.5g 8Hz 8-QFN
Need more? Email Us
NXP / Nexperia
ACCELEROMETER 2-8G I2C/SPI 16LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g 0.12Hz ~ 1.95kHz 16-LGA (3x3)
Lowest to $2.9383
Memsic Inc.
ACCELEROMETER 2G I2C 8LCC / Accelerometer X, Y Axis ±2g 17Hz 8-LCC
Need more? Email Us
Analog Devices Inc.
ACCELEROMETER SPI 16SOIC
Lowest to $39.1695
Bosch Sensortec
ACCEL 1-16G I2C/SPI 12LGA
Need more? Email Us
STMicroelectronics
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $1.1880

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8972 $58.7664
29+ $4.0182 $116.5278
45+ $3.8924 $175.1580
62+ $3.7665 $233.5230
80+ $3.6417 $291.3360
107+ $3.2652 $349.3764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,213 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess