EN
  • EN
  • DE

LM339DTDJE

Part No LM339DTDJE
Manufacturer STMicroelectronics
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer STMicroelectronics
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827771-LM339DTDJE
Ultra Librarian 3D Model Ultra Librarian LM339DTDJE CAD Model

Description

STMicroelectronics LM339DTDJE Low Power Quad Voltage Comparators

The LM339DTDJE is a quad voltage comparator integrated circuit from STMicroelectronics, designed for applications requiring multiple voltage level detections. This precision device is engineered to operate over a wide range of supply voltages, from a single 2V to 36V or dual supplies of ±1V to ±18V, making it incredibly versatile for various electronic circuits.

Each of the four independent comparators in the LM339DTDJE is designed to accurately compare two input voltages and provide a digital output to indicate which input is higher. This makes it an ideal choice for voltage monitoring, level shifting, and signal conversion applications in both consumer and industrial products.

The device features a typical low input bias current of 25 nA, which is advantageous for energy-sensitive designs. Moreover, the input common-mode voltage range includes ground, which allows for direct sensing near ground without requiring level shifting. The low input offset voltage of 2 mV and offset current of 5 nA ensure high accuracy in the comparison process.

The outputs of the LM339DTDJE are open-collector, which permits wired-AND connections and the possibility to connect outputs to achieve logic functions. These outputs can be connected to other open-collector outputs to achieve wired-AND relationships. The open-collector design also allows for the direct drive of loads in a high-side configuration, with external pull-up resistors to a desired voltage level.

With its low power consumption and wide operating temperature range of -40°C to +105°C, the LM339DTDJE is well-suited for control systems, limit comparators, simple analog to digital converters, pulse, square wave and time delay generators, and many other design applications where precision voltage comparison is required.

The device is offered in a TSSOP-14 package, which ensures a compact footprint on printed circuit boards. This, combined with its robust feature set, makes the LM339DTDJE a reliable and efficient solution for designers looking to integrate multiple voltage comparators into their systems.

Overall, the LM339DTDJE from STMicroelectronics is a high-performance, low-power solution that offers design flexibility and reliability for a wide array of electronic applications.

You May Also Be Interested in

3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
835+ $0.0693 $57.8655
2,045+ $0.0566 $115.7470
3,125+ $0.0554 $173.1250
4,350+ $0.0531 $230.9850
5,560+ $0.0520 $289.1200
7,500+ $0.0462 $346.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 835 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess