EN
  • EN
  • DE

M24C08-RDW6P

Part No M24C08-RDW6P
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Description EEPROM Serial-I2C 8K-bit 1K x 8 2.5V/3.3V/5V 8-Pin TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 900 ns
Mounting SMD (SMT)
Case / Package TSSOP
Density 8 kb
Interface I2C, Serial
Max Frequency 400 kHz
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1073451-M24C08-RDW6P
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M24C08-RDW6P CAD Model

Description

STMicroelectronics M24C08-RDW6P EEPROM

The M24C08-RDW6P is a high-performance 8-Kbit serial I²C bus EEPROM (Electrically Erasable Programmable Read-Only Memory) from the renowned semiconductor manufacturer STMicroelectronics. This memory device is a part of the M24Cxx series, which is designed to provide flexible, non-volatile storage solutions for a wide array of applications that require data storage and retrieval without power.

This particular model, the M24C08-RDW6P, has a storage capacity of 8 Kbits, organized as 1024 bytes of 8 bits each. The device operates across a voltage range of 2.5 V to 5.5 V, making it suitable for various low-power and standard applications. It features a bidirectional, two-wire I²C serial interface which supports a 400 kHz protocol, allowing for easy integration into most microcontroller-based systems.

One of the key advantages of the M24C08-RDW6P is its write cycle endurance, which supports up to 1 million write cycles, coupled with a data retention period of 40 years, ensuring the reliability and longevity of the data stored. Furthermore, the device is equipped with byte and page write capability (up to 16 bytes), which allows for efficient use of the memory for both small and large data transactions.

The M24C08-RDW6P is housed in a compact TSSOP8 package, which is designed for space-saving on printed circuit boards, making it an excellent choice for applications with limited PCB real estate. This package is also known for its robustness, contributing to the overall durability of the device.

Applications for this EEPROM include, but are not limited to, personal computers, consumer electronics, medical devices, automotive systems, and industrial automation. Its reliability and easy integration make it a go-to choice for designers and engineers looking to add a small, non-volatile memory component to their designs.

STMicroelectronics is known for its commitment to quality and the M24C08-RDW6P is no exception. It is RoHS compliant and is designed to meet the rigorous standards expected of modern electronic components, ensuring both performance and environmental responsibility.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Lucent
Lowest to $70.6306
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Need more? Email Us
Nichia Corporation
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess