EN
  • EN
  • DE

M27C16A-2F1

Part No M27C16A-2F1
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1073510-M27C16A-2F1
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M27C16A-2F1 CAD Model

Description

The M27C16A-2F1 is a high-speed 16Kb EPROM (Erasable Programmable Read-Only Memory) chip designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This device is well-suited for applications where reliable and durable non-volatile memory storage is essential. It is commonly used in embedded systems, automotive electronics, and a variety of industrial applications.

Key Features

  • Memory Capacity: 16 Kbit (2K x 8)
  • Access Time: 200 ns
  • Single 5V Power Supply: The device operates on a single 5V power supply, making it compatible with most microcontroller and digital systems.
  • Programming Voltage: 12.5V
  • Extended Temperature Range: The M27C16A-2F1 is designed to operate in an extended temperature range, making it suitable for harsh environments.
  • UV Erasable: The data stored in the EPROM can be erased by exposing the chip to ultraviolet light, allowing for reuse and reprogramming as needed.
  • Package: The device is available in a 24-pin Ceramic DIP (Dual In-line Package), providing robust physical protection and ease of integration into a wide range of circuit boards.

Applications

The M27C16A-2F1 is designed for applications that require fast access to non-volatile memory. Its durability and reliability make it ideal for:

  • Embedded systems
  • Automotive electronics
  • Industrial control systems
  • Telecommunication infrastructure
  • Medical devices

Quality and Reliability

STMicroelectronics is renowned for its commitment to quality and reliability. The M27C16A-2F1 EPROM reflects this commitment, ensuring stable and reliable performance over its operational lifespan. Each chip is rigorously tested to meet stringent industry standards, providing designers and engineers with confidence in their applications.

Support and Resources

STMicroelectronics provides comprehensive technical support and resources for the M27C16A-2F1, including datasheets, application notes, and programming tools. Customers can access these resources through the STMicroelectronics website or by contacting their support team directly for assistance with product integration and optimization.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.3269

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess