EN
  • EN
  • DE

M74HC163RM13TR

Part No M74HC163RM13TR
Manufacturer STMicroelectronics
Catalog Logic - Counters, Dividers
Description IC COUNTER 4-BIT SYNC 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 4
Reset Synchronous
Timing Synchronous
Count Rate 62MHz
Trigger Type Positive Edge
Supply Voltage - Operating 2 V to 6 V
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SO
Win Source Part Number 020962-M74HC163RM13TR
Ultra Librarian 3D Model Ultra Librarian M74HC163RM13TR CAD Model

Description

Product Overview: M74HC163RM13TR by STMicroelectronics

The M74HC163RM13TR is a high-speed CMOS 4-bit binary counter designed and manufactured by the renowned semiconductor company, STMicroelectronics. This integrated circuit (IC) is part of the HC family, which is well-known for its high noise immunity and low power consumption, making it an excellent choice for a wide range of digital applications.

Key Features

  • Synchronous Reset: The M74HC163RM13TR features a synchronous reset function that enables the counter to be reset to its zero state on the application of a high level on the reset input.
  • Counting Sequence: The device is capable of performing a binary counting sequence from 0 to 15, with the count advancing on the rising edge of the clock input signal.
  • Output Capability: This counter has a standard output drive, which is suitable for driving 15 LSTTL loads. The high current sink/source capability ensures reliable interfacing with other logic families.
  • Counter Configuration: The IC can be easily configured in various modes, such as divide-by-n counter, by connecting the output to the input of another counter.
  • Speed Performance: The M74HC163RM13TR offers a balanced propagation delay and transition times, providing a consistent and reliable performance.

Applications

The versatility of the M74HC163RM13TR allows it to be used in a variety of applications, including:

  • Time Delay Circuits
  • Frequency Division
  • Event Counting
  • Alarm Systems
  • Process Control Systems
  • Embedded Systems

Package and Quality

The M74HC163RM13TR comes in a compact and robust surface-mount package, specifically the TSSOP16 (Thin Shrink Small Outline Package) which is ideal for space-constrained applications. STMicroelectronics ensures high quality and reliability of its products, which are rigorously tested to meet industry standards.

Conclusion

With its blend of speed, power efficiency, and robustness, the M74HC163RM13TR from STMicroelectronics stands out as a reliable choice for designers and engineers looking for a 4-bit binary counter. Whether it's for simple counting tasks or complex timing solutions, this IC offers a flexible and dependable solution to meet various digital design requirements.

You May Also Be Interested in

Texas Instruments
IC COUNTER BINARY 14BIT 16SSOP / Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SSOP
Lowest to $0.4890
Texas Instruments
IC COUNTER/OSC ASYNC BIN 16TSSOP / Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-TSSOP
Lowest to $0.4752
Texas Instruments
IC COUNTER BINARY 4BIT 14TSSOP / Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-TSSOP
Lowest to $0.7303
Texas Instruments
IC 4BIT SYNC BINRY COUNTR16TSSOP / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOP
Lowest to $0.2867
Texas Instruments
SN74LS393 DUAL 4-BIT BINARY COUN
Need more? Email Us
Texas Instruments
IC DECADE COUNTER/DIVIDER 14SOIC / Counter IC Counter, Decade 1 Element 4 Bit Negative Edge 14-SOIC
Lowest to $3.2014
Texas Instruments
IC SYNC UP/DWN BIN COUNTR 16SO / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SO
Need more? Email Us
Texas Instruments
IC COUNTER BINARY ASYNC 16TSSOP / Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-TSSOP
Lowest to $1.1276
Toshiba Semiconductor and Storage
Rising Edge 185MHz TSSOP16B Counters, Dividers RoHS
Lowest to $0.5821

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
230+ $0.2553 $58.7190
555+ $0.2095 $116.2725
855+ $0.2030 $173.5650
1,180+ $0.1964 $231.7520
1,525+ $0.1899 $289.5975
2,040+ $0.1702 $347.2080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,570 pieces
MOQ: 230 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess