EN
  • EN
  • DE

M74HC27TTR

Part No M74HC27TTR
Manufacturer STMicroelectronics
Catalog Logic - Gates and Inverters
Description NOR Gate 3-Element 3-IN CMOS 14-Pin TSSOP T/R / IC GATE NOR 3CH 3-INP 14-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series 74HC
Packaging Reel package
Part Status Obsolete(EOL)
Logic Type NOR Gate
Number of Circuits 3
Number of Inputs 3
Operating Supply Voltage 2 V ~ 6 V
Maximum Quiescent Current 1μA
Current - Output High, Low 5.2mA, 5.2mA
Logic Level - Low 0.5 V ~ 1.8 V
Logic Level - High 1.5 V ~ 4.2 V
Max Propagation Delay @ V, Max CL 14ns @ 6V, 50pF
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Manufacturer Package 14-TSSOP
Package 14-TSSOP (0.173", 4.40mm Width)
Win Source Part Number 785125-M74HC27TTR
Popularity Medium
Supply and Demand Status Limited
Family Name M74HC27
Introduction Date August 15, 1995
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian M74HC27TTR CAD Model

Description

STMicroelectronics M74HC27TTR Triple 3-input NOR Gate

The M74HC27TTR is a high-speed CMOS Triple 3-input NOR Gate integrated circuit, designed and manufactured by the renowned semiconductor company, STMicroelectronics. This device is part of the HC family, which signifies its high-speed CMOS technology, ensuring low power consumption and high noise immunity at the same time.

The M74HC27TTR comes in a compact TSSOP-14 (Thin Shrink Small Outline Package) that is suitable for surface-mounted technology (SMT), making it an ideal choice for space-constrained applications. With its triple 3-input NOR gate configuration, this IC is capable of performing the logical NOR function according to the truth table in any standard logic circuit.

One of the key features of the M74HC27TTR is its wide operating voltage range, which spans from 2V to 6V. This flexibility in voltage allows for compatibility with a variety of digital systems, ensuring that it can be integrated into both low and standard voltage applications. Additionally, its low power consumption is a critical attribute, particularly for battery-operated devices where power efficiency is paramount.

The device boasts a high noise immunity characteristic of CMOS technology, which is crucial for stable operation in electrically noisy environments. This makes the M74HC27TTR highly reliable for use in industrial, automotive, and consumer electronics where electromagnetic interference (EMI) can be a significant concern.

With its capability to drive up to 10 LSTTL loads, the M74HC27TTR is not only powerful but also versatile, allowing it to interface with older logic families. This makes it an excellent choice for designers looking to create flexible systems that can work with various components.

Furthermore, the M74HC27TTR is characterized for operation from -55°C to 125°C, ensuring that it can withstand extreme temperature conditions. This temperature range makes it suitable for use in harsh environments and enhances its reliability in a wide array of applications.

In summary, the STMicroelectronics M74HC27TTR is a robust and versatile triple 3-input NOR gate that is ideal for implementing logic functions in a multitude of electronic circuits, where low power, high speed, and reliability are needed.

You May Also Be Interested in

Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Diodes Incorporated
IC GATE AND 1CH 3-INP DFN1010-6
Lowest to $0.1415
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Diodes Incorporated
IC GATE NAND 4CH 2-INP 14SO
Lowest to $0.2391
Nexperia USA Inc.
IC GATE NAND 3CH 3-INP 14TSSOP
Lowest to $0.8804
Toshiba Semiconductor and Storage
IC GATE NAND 2CH 4-INP 14TSSOPB
Lowest to $0.5751
STMicroelectronics
IC GATE OR 4CH 2-INP 14TSSOP
Need more? Email Us
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP DIE
Lowest to $0.6722
Diodes Incorporated
IC GATE OR 1CH 2-INP DFN0808-4
Lowest to $0.1238

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess