EN
  • EN
  • DE

M74HC540M1R

Part No M74HC540M1R
Manufacturer STMicroelectronics
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description OCTAL BUS BUFFER WITH 3 STATE OUTPUTS HC540: INVERTED - HC541 NON INVERTED
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Buffers,Drivers,Receivers,Transceivers
Manufacturer STMicroelectronics
Win Source Part Number 308963-M74HC540M1R
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M74HC540M1R CAD Model

Description

STMicroelectronics M74HC540M1R Octal Inverter Buffer/Line Driver

The M74HC540M1R is a high-speed CMOS octal inverter buffer/line driver designed to interface with bus lines in a digital system. Manufactured by STMicroelectronics, a global leader in semiconductor solutions, this integrated circuit is part of the HC (High-speed CMOS) family, which is well-known for its robust performance and compatibility with a wide range of applications.

One of the key features of the M74HC540M1R is its ability to convert logic-level voltages, making it an essential component for systems that require signal inversion with high drive capabilities. The device contains eight inverting buffers with 3-state outputs, which means that each output can be in one of three states: high, low, or high-impedance. This high-impedance state is particularly useful for bus-oriented applications, as it allows multiple outputs to be connected to a common bus line without causing contention.

The M74HC540M1R operates over a broad voltage range, from 2V to 6V, and provides standardized symmetrical output characteristics. This flexibility in operating voltage makes it suitable for interfacing with TTL (Transistor-Transistor Logic) levels, as well as being able to adapt to the needs of various digital systems. The device also offers a balanced propagation delay and transition times, which is critical for maintaining signal integrity in high-speed data transfer scenarios.

In terms of packaging, the M74HC540M1R comes in an SO-20 package, which is a small outline package that is designed to occupy minimal space on a printed circuit board (PCB). This compact form factor, along with its low power consumption and high noise immunity, makes it an excellent choice for space-constrained applications such as handheld devices, portable electronics, and embedded systems.

Overall, the M74HC540M1R from STMicroelectronics is a versatile and reliable component for digital designers looking to build systems that require high-speed data buffering and signal inversion with the added benefit of 3-state output control. Its compatibility with a wide range of logic families and its robust performance characteristics make it a valuable addition to any digital logic designer's toolkit.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Pericom
Lowest to $1.4079
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess