EN
  • EN
  • DE

M74HC698B1R

Part No M74HC698B1R
Manufacturer STMicroelectronics
Catalog Logic - Counters, Dividers
Description Counter Ics DISC-SGS-2/01 U/c Decade Counter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1192850-M74HC698B1R
Categories Logic - Counters,Dividers
Manufacturer STMicroelectronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M74HC698B1R CAD Model

Description

STMicroelectronics M74HC698B1R Integrated Circuit

The M74HC698B1R is a high-speed CMOS device designed and manufactured by STMicroelectronics, a global semiconductor leader known for its cutting-edge technology and innovative solutions. This product is part of the HC family, which is renowned for its high noise immunity and low power consumption, making it an ideal choice for a wide range of digital applications.

At the heart of the M74HC698B1R is its capability to interface directly with LSTTL (Low-Power Schottky TTL), thanks to its balanced propagation delays and transition times. This allows for seamless integration into systems that require a mix of technologies, providing designers with increased flexibility and compatibility in their circuit designs.

Key Features

  • Logic Type: The device operates as a sophisticated digital logic component, ensuring precise and reliable performance in complex electronic systems.
  • Supply Voltage Range: It supports a wide operating voltage range, typically from 2V to 6V, accommodating various power supply requirements and ensuring adaptability across different applications.
  • High-Speed Operation: With fast propagation delays and transition times, the M74HC698B1R is capable of operating at high speeds, making it suitable for high-frequency applications.
  • Low Power Dissipation: The low power characteristics of the CMOS technology result in reduced power consumption, which is crucial for battery-powered and energy-sensitive designs.
  • Pin and Function Compatibility: The device offers compatibility with industry-standard logic families, which simplifies the design process and allows for easy upgrades or replacements.

Applications

The versatility of the M74HC698B1R makes it a perfect fit for a diverse range of applications. It is commonly utilized in:

  • Telecommunication systems
  • Data processing equipment
  • Computers and computer peripherals
  • Instrumentation and control systems
  • Consumer electronics

STMicroelectronics provides comprehensive technical support for the M74HC698B1R, including detailed datasheets, application notes, and design resources, to assist engineers in implementing this component effectively in their designs. With its robust performance and flexibility, the M74HC698B1R is a valuable addition to any electronic product requiring a high-performance digital logic solution.

You May Also Be Interested in

Texas Instruments
IC 4-BIT SYNC BIN CNTR 20-SOIC / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 20-SOIC
Need more? Email Us
Texas Instruments
IC COUNTER BINARY 4BIT 14TSSOP / Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-TSSOP
Lowest to $0.7303
Texas Instruments
IC COUNTER BINARY 3ST 16-SOIC / Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-SOIC
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 14-BIT 16SOIC
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 4-BIT 16TSSOP
Lowest to $0.9314
Texas Instruments
IC COUNTER 4BIT BIN SYNC 16-SSOP / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC BINARY COUNTER 4-BIT 16TSSOP
Need more? Email Us
Texas Instruments
IC COUNTER BIN SYNC 4BIT 16-SOIC / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
Lowest to $8.4695
Texas Instruments
IC COUNTER BINARY ASYNC 16TSSOP / Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-TSSOP
Lowest to $1.1276

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess