EN
  • EN
  • DE

M74HCT4053RM13TR

Part No M74HCT4053RM13TR
Manufacturer STMicroelectronics
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX/DEMUX TRIPLE 2X1 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Switch Circuit SPDT
Number of Circuits 3
Max On Resistance 120 Ohm
Channel-to-Channel Matching (ΔRon) 5 Ohm
Single Supply Voltage (V+) 4.5 V to 5.5 V
Dual Supply Voltage(V±) ±1 V to 6 V
Max Switch Time (Ton,Toff) 34ns, 31ns
-3db Bandwidth 190MHz
Channel Capacitance(CS off, CD off) 0.75pF, 5pF
Max Leakage Current (IS off) 100nA
Crosstalk -50dB @ 1MHz
Temperature Range - Operating -55°C to 125°C (TA)
Case / Package 16-SO
Win Source Part Number 041337-M74HCT4053RM13TR
Ultra Librarian 3D Model Ultra Librarian M74HCT4053RM13TR CAD Model

Description

The M74HCT4053RM13TR is a high-performance integrated circuit fabricated by STMicroelectronics, a leader in the semiconductor industry. This versatile device is a triple 2-channel analog multiplexer/demultiplexer, which is part of the HCT (High-Speed CMOS) family. It is designed to operate with a supply voltage from 2V to 6V, making it suitable for a wide range of applications, from battery-operated devices to industrial systems.

Key Features

  • Triple 2-Channel Multiplexing: The M74HCT4053RM13TR can control three separate sets of two channels, allowing for efficient signal routing within a circuit.
  • Low Power Consumption: With CMOS technology, it ensures low power dissipation, contributing to energy-efficient designs.
  • Wide Operating Voltage Range: The device is functional from 2V to 6V, accommodating various power supply levels.
  • High-Speed CMOS Technology: It offers fast switching speeds, which is critical for high-performance applications.
  • Compatibility: The logic level is compatible with the HCT logic family, allowing for easy integration with other components.
  • ESD Protection: Enhanced electrostatic discharge protection is provided to ensure device longevity and reliability.

Applications

The M74HCT4053RM13TR is designed for multiplexing and demultiplexing digital or analog signals. It is ideal for a range of applications, including:

  • Signal gating
  • Data routing
  • Analog-to-digital and digital-to-analog conversion systems
  • Communication systems
  • Audio and video switching

Package and Quality

This device is available in a small-outline package that is RoHS compliant and is suitable for surface-mount technology (SMT), which allows for a compact and efficient design. STMicroelectronics ensures high-quality standards, and the M74HCT4053RM13TR undergoes rigorous testing to guarantee performance and reliability.

For engineers and designers looking for a reliable and flexible solution for their multiplexing needs, the M74HCT4053RM13TR from STMicroelectronics offers the quality and performance required for even the most demanding applications.

You May Also Be Interested in

Renesas Electronics America
IC MUX/DEMUX 8X1 16QSOP / 1 Circuit IC Switch 8:1 100Ohm 16-QSOP
Lowest to $2.3127
Analog Devices Inc.
IC SWITCH QUAD SPDT 20LFCSP / 4 Circuit IC Switch 2:1 4.7Ohm 20-LFCSP (4x4)
Lowest to $7.5463
Maxim Integrated
IC SWITCH SPDT X 2 175OHM 8UMAX
Lowest to $19.9681
Texas Instruments
IC SWITCH SINGLE 16SO / 1 Circuit IC Switch 8:1 75Ohm 16-SO
Lowest to $0.5728
Maxim Integrated
IC SWITCH SPDT X 3 160OHM 16QSOP
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST SOT23-6 / 1 Circuit IC Switch 1:1 300mOhm SOT-23-6
Lowest to $2.5940
Texas Instruments
IC SWITCH 1X1 5DSBGA / 1 Circuit IC Switch 1:1 10Ohm 5-DSBGA (1.4x0.9)
Need more? Email Us
Texas Instruments
IC SWITCH DUAL 1X1 US8 / 2 Circuit IC Switch 1:1 15Ohm 8-VSSOP
Lowest to $0.4366
STMicroelectronics
IC SWITCH DUAL SPST 10QFN / 2 Circuit IC Switch 1:1 1.3Ohm 10-QFN (1.8x1.4)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0485 $62.9100
135+ $0.8604 $116.1540
210+ $0.8334 $175.0140
290+ $0.8067 $233.9430
375+ $0.7798 $292.4250
500+ $0.6990 $349.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,750 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess