EN
  • EN
  • DE

P16NF06L

Part No P16NF06L
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 60V 16A TO-220
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 16A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V, 5V
Gate-Source Threshold Voltage 2.5V @ 250μA
Max Gate Charge 10nC @ 5V
Max Input Capacitance 345pF @ 25V
Maximum Gate-Source Voltage ±16V
Power Dissipation (Max) 45W (Tc)
Maximum Rds On at Id,Vgs 90 mOhm @ 8A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Win Source Part Number 209561-P16NF06L
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P16NF06L CAD Model

Description

The STP16NF06L is a robust N-channel MOSFET from STMicroelectronics, designed to deliver high performance in a wide range of applications. This power MOSFET is part of the MDmesh™ series, which is well-regarded for its excellent on-state resistance and switching performance, making it a suitable choice for high-efficiency power management tasks.

Key Features

  • Low threshold voltage (V<sub>GS(th)): This feature allows the MOSFET to be easily driven at lower gate voltages, making it compatible with logic-level devices and reducing power consumption in the driving circuit.
  • High drain-source voltage (V<sub>DSS): With a maximum rating of 60V, the STP16NF06L can handle significant voltage without breakdown, accommodating a variety of high-voltage applications.
  • Low on-resistance (R<sub>DS(on)): The device exhibits a very low R<sub>DS(on), which minimizes conduction losses and improves overall efficiency, especially important in power-intensive applications.
  • High current capability: It supports a continuous drain current (I<sub>D) of up to 16A, making it capable of driving high-current loads.
  • 100% avalanche tested: This guarantees the MOSFET's reliability and robustness in applications where the device might be subjected to high-energy pulses.

Applications

The STP16NF06L's combination of low power dissipation, high efficiency, and reliability make it an excellent choice for a wide variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • High-efficiency DC-DC converters
  • Motor control circuits
  • Automotive applications
  • Power management functions

Quality and Environmental Compliance

STMicroelectronics is committed to providing environmentally friendly products. The STP16NF06L complies with the RoHS directive, ensuring that it is free from hazardous substances. The device is also designed to meet the stringent requirements of industrial quality standards, ensuring reliability and performance even in harsh conditions.

You May Also Be Interested in

NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess