EN
  • EN
  • DE

P35NF10

Part No P35NF10
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 100V 40A TO-220
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 100V
Continuous Drain Current at 25°C 40A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 55nC @ 10V
Max Input Capacitance 1550pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 115W (Tc)
Maximum Rds On at Id,Vgs 35 mOhm @ 17.5A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Win Source Part Number 060991-P35NF10
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P35NF10 CAD Model

Description

STP35NF10 - N-Channel 100V - 0.035Ω - 40A - TO-220 STripFET™ II Power MOSFET

The STP35NF10 is a high-performance N-Channel MOSFET produced by STMicroelectronics, one of the industry's leading semiconductor manufacturers. This MOSFET is part of the STripFET™ II series, known for its low on-resistance and high switching performance. It is designed to target a wide range of applications, including power supplies, converters, motor control systems, and automotive applications.

Key Features

  • Voltage: The device can handle a drain-source voltage of up to 100V, making it suitable for high-voltage applications.
  • Low On-Resistance: With an RDS(on) of only 0.035Ω, this MOSFET ensures high efficiency and minimal power loss during operation.
  • Current Capacity: The STP35NF10 is capable of a continuous drain current of 40A, providing ample current for demanding tasks.
  • Package: Housed in a TO-220 package, the device offers a balance between thermal performance and size, making it easy to integrate into various designs.
  • 100% Avalanche Tested: Each unit is rigorously tested for avalanche performance, ensuring reliability under stressful conditions.

Applications

The versatility of the STP35NF10 allows it to be used in a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-to-AC Inverters for Solar Energy Systems
  • High Efficiency DC-DC Converters
  • Motor Control Drivers
  • Automotive Environment

Technical Specifications

Parameter Value Drain-source Voltage (V<sub>DS) 100V Continuous Drain Current (I<sub>D) 40A On-Resistance (R<sub>DS(on)) 0.035Ω Power Dissipation (P<sub>D) 300W Operating Temperature Range -55°C to 175°C

With its robust design and high performance, the STP35NF10 from STMicroelectronics stands out as a reliable component for power management and conversion in high-end and demanding electronic systems.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 600V 17A TO220FP
Lowest to $5.6965
ON Semiconductor
Power MOSFET 30 V, 54 A, Single N-Channel, DPAK/IPAK
Lowest to $0.2900
Alpha & Omega Semiconductor Inc.
650V 11A a MOS TM Power Transistor
Need more? Email Us
Vishay
Dual N-Channel 40-V (D-S) MOSFET
Need more? Email Us
IXYS
HiPerFET Power MOSFETs
Need more? Email Us
STMicroelectronics
MOSFET N-CH 600V 10A TO220FP
Lowest to $2.6969
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
NXP / Nexperia
IC TRANS RF LDMOS / RF Mosfet LDMOS (Dual) 28 V 800 mA 1.81GHz 17.4dB 71W NI-1230-4LS2L
Need more? Email Us
STMicroelectronics
MOSFET N-CH 600V 4.6A TO-220FP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess