EN
  • EN
  • DE

P45NF06

Part No P45NF06
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 60V 38A TO-220
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 38A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 58nC @ 10V
Max Input Capacitance 980pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 80W (Tc)
Maximum Rds On at Id,Vgs 28 mOhm @ 19A, 10V
Temperature Range - Operating 175°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Win Source Part Number 060999-P45NF06
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P45NF06 CAD Model

Description

STMicroelectronics P45NF06 - Power MOSFET

The STMicroelectronics P45NF06 is a robust and efficient N-channel Power MOSFET designed to deliver high-performance switching applications. Known for its high-speed switching capabilities, this MOSFET is a key component in a wide range of electronic devices, from power supplies to motor controls, offering a combination of low on-resistance and a high blocking voltage.

Key Features

  • High Current Capability: The P45NF06 is capable of supporting a continuous drain current (I<sub>D) of up to 45A, making it suitable for high-power applications.
  • Low On-Resistance: With an R<sub>DS(on) value of only 0.028Ω, this MOSFET ensures high efficiency and low power loss during operation.
  • High Voltage Tolerance: It can withstand drain-source voltages of up to 60V, providing a good safety margin for fluctuating supply voltages.
  • Fast Switching Speed: The device's fast switching speed makes it ideal for high-frequency power switching applications.
  • Improved Gate Charge: The optimized gate charge (Q<sub>g) allows for reduced switching losses, especially in high-frequency power converters.
  • Enhanced Durability: It features a robust and rugged design, with an avalanche-rated junction capable of handling tough conditions.

Applications

The versatility of the P45NF06 MOSFET allows it to be used in a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC to DC Converters
  • Motor Control Systems
  • Automotive Applications
  • LED Lighting Solutions
  • Power Management Functions

Package and Mounting

The P45NF06 is available in a TO-220 package, which is widely used for medium to high power devices. Its through-hole mounting design allows for easy installation and secure attachment to a printed circuit board (PCB).

Conclusion

The STMicroelectronics P45NF06 is a powerful and reliable solution for designers looking to enhance the efficiency and performance of their electronic designs. Its high current handling, low on-resistance, and fast switching speeds make it a top choice for a wide array of power switching applications.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.2947 $65.1788
9+ $13.3703 $120.3327
14+ $12.9522 $181.3308
19+ $12.5341 $238.1479
24+ $12.1171 $290.8104
32+ $10.8639 $347.6448
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,800 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess