EN
  • EN
  • DE

P62NS04Z

Part No P62NS04Z
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 33V 62A TO-220
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 33V
Continuous Drain Current at 25°C 62A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 47nC @ 10V
Max Input Capacitance 1330pF @ 25V
Maximum Gate-Source Voltage Clamped
Power Dissipation (Max) 110W (Tc)
Maximum Rds On at Id,Vgs 15 mOhm @ 30A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Win Source Part Number 061014-P62NS04Z
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P62NS04Z CAD Model

Description

STMicroelectronics Product P62NS04Z Overview

The P62NS04Z is a high-performance N-channel Power MOSFET from the renowned semiconductor manufacturer STMicroelectronics. This device is designed to meet the stringent requirements of modern electronic applications, providing efficient power management and switching with low on-state resistance.

Key Features

  • Low On-Resistance: The P62NS04Z features a very low R<sub>DS(on), reducing power losses and improving efficiency in operation.
  • High Switching Speed: With fast switching capabilities, this MOSFET is suitable for high-frequency power switching applications.
  • High Current Capacity: It can handle high levels of current, making it ideal for power-intensive applications.
  • Robust Thermal Performance: The device is encapsulated in a package that offers excellent thermal performance, ensuring reliability under varying operating conditions.
  • Voltage Control: The P62NS04Z is designed to be driven by standard logic-level voltages, making it compatible with a wide range of control circuits.

Applications

The versatile nature of the P62NS04Z allows it to be used in numerous applications across different industries. Some common applications include:

  • Power supply units
  • DC-DC converters
  • Motor control circuits
  • Automotive applications
  • Switching regulators

Quality and Reliability

STMicroelectronics is committed to delivering products that meet the highest standards of quality and reliability. The P62NS04Z is no exception, undergoing rigorous testing and quality assurance measures to ensure its performance and durability.

Environmental Compliance

Consistent with STMicroelectronics' dedication to environmental stewardship, the P62NS04Z is manufactured with eco-friendly materials and processes, complying with international environmental regulations.

In summary, the P62NS04Z N-channel Power MOSFET from STMicroelectronics is a superior choice for designers looking for a reliable, efficient, and versatile component for their power management and switching needs.

You May Also Be Interested in

Vishay
Dual N-Channel 40-V (D-S) MOSFET
Need more? Email Us
STMicroelectronics
MOSFET N-CH 600V 17A TO220FP
Lowest to $5.6965
STMicroelectronics
MOSFET N-CH 500V 11A TO-220FP
Lowest to $13.7099
Freescale Semiconductor - NXP
RF POWER FIELD-EFFECT TRANSISTOR / RF Mosfet LDMOS (Dual) 28 V 350 mA 2.58GHz 15.5dB 28W NI-780S-4L2L
Lowest to $216.4180
STMicroelectronics
MOSFET N-CH 500V 15A TO-220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 5A TO-220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 800V 11A TO220FP
Lowest to $5.4227
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
IXYS
N-Channel Enhancement Mode Avalanche Rated, High dv/dt, Low t Low Gate Charge and Capacitances
Lowest to $32.6415

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.5710 $59.9550
250+ $0.4685 $117.1250
385+ $0.4539 $174.7515
530+ $0.4393 $232.8290
685+ $0.4246 $290.8510
915+ $0.3807 $348.3405
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess