EN
  • EN
  • DE

P9NK90Z

Part No P9NK90Z
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 900V 8A TO-220
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 900V
Continuous Drain Current at 25°C 8A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4.5V @ 100μA
Max Gate Charge 72nC @ 10V
Max Input Capacitance 2115pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 160W (Tc)
Maximum Rds On at Id,Vgs 1.3 Ohm @ 3.6A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Win Source Part Number 061119-P9NK90Z
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P9NK90Z CAD Model

Description

The P9NK90Z is a high-performance, Power MOSFET manufactured by STMicroelectronics, a leader in semiconductor solutions. This device is part of the N-channel MOSFET family and is designed to deliver efficient power conversion in a wide range of applications. It is well-suited for high voltage operations, making it an ideal choice for designers looking for a reliable component for their power supply and conversion systems.

Key Features

  • Voltage and Current: The P9NK90Z boasts a drain-source voltage (V<sub>DS) of 900V, which is suitable for high-voltage applications. It also supports a continuous drain current (I<sub>D) of up to 8A, ensuring robust performance for heavy-load conditions.
  • RDS(on): The device offers a low on-resistance (RDS(on)) typically around 0.85 ohm. This feature ensures that power losses are minimized during operation, enhancing the overall efficiency of the system.
  • Fast Switching: With fast switching capabilities, the P9NK90Z can operate efficiently at higher frequencies, which is critical for reducing the size of passive components and improving power density.
  • Robustness: The MOSFET is designed to withstand high energy pulses in the avalanche and commutation modes, which is essential for applications that may experience unexpected voltage spikes.
  • Package: Available in a TO-220 package, the P9NK90Z is designed for easy integration into a variety of circuit boards and maintains good thermal performance even under high load conditions.

Applications

The versatility of the P9NK90Z allows it to be used in a multitude of applications, including switch-mode power supplies (SMPS), power factor correction (PFC) circuits, lighting ballasts, motor drives, and other high-efficiency power conversion systems. Its reliability and performance also make it suitable for industrial and consumer electronic devices that require efficient power management.

Conclusion

In summary, the STMicroelectronics P9NK90Z Power MOSFET is a high-voltage, high-performance component that offers designers a combination of efficiency, speed, and robustness. With its low on-resistance, fast switching, and high endurance against voltage transients, it stands as a strong candidate for any power conversion application demanding reliability and energy efficiency.

You May Also Be Interested in

Sanken
N-Channel MOS FET
Need more? Email Us
ON Semiconductor
Power MOSFET 30 V, 54 A, Single N-Channel, DPAK/IPAK
Lowest to $0.2900
STMicroelectronics
MOSFET N-CH 500V 5A TO-220FP
Need more? Email Us
Rohm Semiconductor
MOSFET P-CH 20V 1A WEMT6
Lowest to $2.8240
IXYS
HiPerFET Power MOSFETs Q-CLASS
Lowest to $63.2895
Infineon Technologies
MOSFET N-CH 30V 11A 8-SOIC
Lowest to $1.6320
Vishay
Dual N-Channel 40-V (D-S) MOSFET
Need more? Email Us
NXP / Nexperia
IC TRANS RF LDMOS / RF Mosfet LDMOS (Dual) 28 V 800 mA 1.81GHz 17.4dB 71W NI-1230-4LS2L
Need more? Email Us
STMicroelectronics
MOSFET N-CH 600V 2A TO-220FP
Lowest to $14.1661

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6219 $60.3037
54+ $2.1518 $116.1972
84+ $2.0848 $175.1232
115+ $2.0166 $231.9090
149+ $1.9496 $290.4904
199+ $1.7487 $347.9913
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess