EN
  • EN
  • DE

PD84010TR-E

Part No PD84010TR-E
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF 40V 870MHZ 10PWRSOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features RF Mosfet LDMOS 7.5 V 300 mA 870MHz 16.3dB 2W PowerSO-10RF (Formed Lead)
Manufacturer STMicroelectronics
Package Reel - TR
Part Status Obsolete
Package PowerSO-10RF Exposed Bottom Pad (2 Formed Leads)
Case / Package PowerSO-10RF (Formed Lead)
Family Name PD84010
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 600
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 888821-PD84010TR-E
Ultra Librarian 3D Model Ultra Librarian PD84010TR-E CAD Model

Description

The PD84010TR-E is a state-of-the-art power transistor designed and manufactured by STMicroelectronics, a global semiconductor leader. This product is part of STMicroelectronics' extensive portfolio of RF power transistors, which are well-suited for a wide range of applications, including but not limited to, RF energy, industrial, scientific, and medical (ISM) applications.

Key Features

  • High Performance: The PD84010TR-E is built for high-efficiency operations and delivers outstanding performance in terms of gain, linearity, and reliability, making it an ideal choice for high-demand systems.
  • Advanced Technology: Utilizing the latest advancements in semiconductor technology, this power transistor is designed to offer superior thermal stability and longevity, ensuring consistent performance even under strenuous conditions.
  • Frequency Range: This device operates within a broad frequency range, making it versatile for use in various communication and broadcasting equipment.
  • Power Output: The PD84010TR-E is capable of delivering significant power output, thus enabling high-power applications without the need for multiple devices in parallel.
  • Package: Encased in a rugged package, the transistor is built to withstand mechanical stresses and environmental conditions, ensuring a reliable and durable solution for any application.

Applications

The PD84010TR-E is designed for a variety of applications, which include:

  • Base station equipment for telecommunications
  • RF power amplifiers
  • Broadcast transmitters
  • ISM band power sources
  • Industrial heating and plasma generation

Quality and Support

STMicroelectronics is committed to delivering high-quality products. The PD84010TR-E is no exception, with stringent quality control measures in place to ensure that each unit meets the highest standards. Additionally, STMicroelectronics provides comprehensive technical support and documentation to assist with the integration and use of this power transistor in your projects.

You May Also Be Interested in

Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess