EN
  • EN
  • DE

PM8908TR

Part No PM8908TR
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG CONV DDR 1OUT 20QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features series Converter, DDR Voltage Regulator IC 1 Output
Manufacturer STMicroelectronics
Package Reel - TR
Operating Temperature Range -40°C ~ 150°C
Mounting Surface Mount
Package 20-VFQFN Exposed Pad
Family Name PM8908
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 497-16414-6, -497-16414-1, -497-16414-2, 497-16414-1, 497-16414-2, -497-16414-6
Quantity per package 4500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 890040-PM8908TR
Ultra Librarian 3D Model Ultra Librarian PM8908TR CAD Model

Description

The PM8908TR from STMicroelectronics is an advanced power management integrated circuit (PMIC) designed to facilitate efficient and reliable power supply solutions for a wide array of applications. This versatile chip is an integral component for ensuring stable operation in electronics, providing multiple regulated outputs, and incorporating various protective features to safeguard the system it powers.

Key Features

  • Multiple Voltage Rails: The PM8908TR is equipped with several voltage regulators, allowing it to supply different voltage levels to various parts of an electronic system. This is essential for powering complex devices that require more than one power input.
  • High Efficiency: With an emphasis on energy efficiency, this PMIC helps to reduce power loss during operation, which extends battery life in portable devices and lowers energy costs in stationary applications.
  • Thermal Protection: The device includes thermal shutdown circuitry that prevents damage from overheating. If the chip's temperature exceeds a safe threshold, it will automatically shut down to prevent any potential harm.
  • Overvoltage Protection: The PM8908TR is designed to handle unexpected voltage spikes, ensuring that the connected components are not exposed to voltages that could cause damage or reduce their lifespan.
  • Low Quiescent Current: It features a low quiescent current draw, which is crucial for battery-powered applications where conserving energy is a priority.

Applications

The PM8908TR is suitable for a variety of applications, including but not limited to:

  • Smartphones and Tablets
  • Portable Media Players
  • Wireless Communication Devices
  • Internet of Things (IoT) Devices
  • Wearable Technology

Quality and Reliability

STMicroelectronics is known for its commitment to quality and the PM8908TR is no exception. Built to meet high standards, it ensures reliability and performance in even the most demanding situations. Whether integrating the PM8908TR into consumer electronics or industrial systems, designers can trust in the quality and consistency of this PMIC.

You May Also Be Interested in

Intersil
DUAL SWITCHING CONTROLLER
Need more? Email Us
STMicroelectronics
IC REG AUTO APPL 1OUT 8MULTIWATT / - Power Supply, Automotive Applications Voltage Regulator IC 1 Output 8-Multiwatt
Lowest to $24.4294
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
STMicroelectronics
IC REG CTRLR 3OUT POWERSSO-36
Lowest to $0.8582
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Lowest to $4.9942
Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Need more? Email Us
Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Lowest to $2.9349
Maxim Integrated
IC REG CTRLR NOTEBK 2OUT 28SSOP
Lowest to $3.2830

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7440 $61.0400
85+ $1.4310 $121.6350
125+ $1.3862 $173.2750
175+ $1.3416 $234.7800
225+ $1.2968 $291.7800
300+ $1.1626 $348.7800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,810 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess