EN
  • EN
  • DE

PNX4900EL/2

Part No PNX4900EL/2
Manufacturer STMicroelectronics
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834101-PNX4900EL/2
Ultra Librarian 3D Model Ultra Librarian PNX4900EL/2 CAD Model

Description

The PNX4900EL/2 is a cutting-edge semiconductor component manufactured by STMicroelectronics, a global leader in the electronics and semiconductor industry. This product is designed to cater to the demanding needs of modern electronic applications, ensuring high performance, reliability, and energy efficiency.

Key Features

  • Advanced Technology: The PNX4900EL/2 is built using state-of-the-art semiconductor fabrication techniques, which allows for improved electrical characteristics and robustness in a wide range of operating conditions.
  • High Performance: With its optimized design, this product delivers superior performance, making it suitable for high-speed computing, signal processing, and power management applications.
  • Energy Efficiency: The PNX4900EL/2 is engineered to consume minimal power, contributing to energy savings in end-user devices and aligning with global initiatives for greener electronics.
  • Durability: STMicroelectronics has a reputation for producing durable components, and the PNX4900EL/2 is no exception. It is designed to withstand harsh environmental conditions and provide a long operational lifespan.

Applications

The versatility of the PNX4900EL/2 allows it to be used across various applications, including:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Automation
  • Telecommunications
  • Medical Devices

Technical Specifications

The PNX4900EL/2 is characterized by its technical specifications that meet industry standards for high-performance components:

  • Package Type: Provided in a user-friendly package suitable for streamlined integration into various circuit designs.
  • Operating Temperature Range: Ensures reliable operation over a wide temperature range, suitable for diverse environmental conditions.
  • Compliance: Meets international regulatory standards, ensuring compatibility and safety in global markets.

Support and Resources

STMicroelectronics offers comprehensive support for the PNX4900EL/2, including detailed datasheets, application notes, and technical support from experienced engineers. Customers can access a wealth of resources to facilitate the integration of this product into their designs and to maximize its potential.

For more information or to inquire about purchasing options, interested parties are encouraged to visit the STMicroelectronics website or contact an authorized distributor.

You May Also Be Interested in

3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess