EN
  • EN
  • DE
  • IT

SCLT3-8BQ7-TR

Part No SCLT3-8BQ7-TR
Manufacturer STMicroelectronics
Catalog Interface - Signal Terminators
Description IC CURRENT LIMITER 48QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 10 Weeks
Features Serial Terminator Terminations 48-QFN (7x7)
Manufacturer STMicroelectronics
Package Reel - TR
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 48-VFQFN Exposed Pad
Case / Package 48-QFN (7x7)
Family Name SCLT3
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -497-16094-6, 497-16094-1, -497-16094-2, -497-16094-1, 497-16094-6, 497-16094-2
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 893849-SCLT3-8BQ7-TR
Ultra Librarian 3D Model Ultra Librarian SCLT3-8BQ7-TR CAD Model

Description

STMicroelectronics SCLT3-8BQ7-TR: High-Performance Signal Conditioner

The SCLT3-8BQ7-TR from STMicroelectronics is a sophisticated signal conditioner designed to deliver exceptional performance in a variety of industrial and instrumentation applications. This component is part of the company's extensive portfolio of signal conditioning products, known for their reliability, precision, and ease of integration into complex systems.

Key Features

  • Multiple Channel Inputs: The device supports multiple channel inputs, which makes it highly versatile for multipoint monitoring systems.
  • High Accuracy: With its precision analog-to-digital conversion, the SCLT3-8BQ7-TR ensures high accuracy in signal processing, crucial for applications requiring precise measurements.
  • Wide Temperature Range: It operates efficiently across a wide temperature range, making it suitable for harsh environmental conditions.
  • Robust Communication: The device includes a robust serial interface for communication, ensuring reliable data transfer even in noisy industrial environments.
  • Integrated Protection: It features integrated surge and transient protection, safeguarding the device against electrical disturbances.
  • Flexible Power Supply Options: The SCLT3-8BQ7-TR is designed to work with a variety of power supply voltages, adding to its flexibility in application.

Applications

The SCLT3-8BQ7-TR is ideal for a range of applications, including:

  • Process control systems
  • Industrial automation
  • Data acquisition systems
  • Instrumentation
  • Factory robotics

Product Specifications

The SCLT3-8BQ7-TR is offered in a compact package, designed to meet the stringent space requirements of modern PCB designs. It is available in tape and reel packaging, facilitating automated assembly processes and high-volume production.

STMicroelectronics provides comprehensive technical support and documentation for the SCLT3-8BQ7-TR, including datasheets, application notes, and design resources. This ensures that engineers can rapidly integrate the device into their designs and bring their products to market with confidence in the signal conditioning capabilities provided by STMicroelectronics.

You May Also Be Interested in

Maxim Integrated
IC SCSI TERMINATOR 16-SOIC
Lowest to $2.3649
Rohm Semiconductor
SCSI active terminator
Lowest to $0.9653
Microsemi Corporation
IC USB LINE TERM EMI/ESD SC70-6
Lowest to $0.9417
California Micro Devices Corp
Upstream USB Port Terminator
Lowest to $1.6817
Microsemi Corporation
IC TERM SCSI 9LINE LVD 24TSSOP
Lowest to $5.1501
Maxim Integrated
IC TERM SCSI PLUG/PLAY 28-SOIC
Lowest to $8.6306
Vishay
9-Line SCSI Bus Terminators
Need more? Email Us
Texas Instruments
LOW VOLTAGE DIFFERENTIAL (LVD) SCSI 9-LINE TERMINATOR
Lowest to $3.9987
Micro Linear Corporation
Active SCSI Terminator
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6820 $51.5480
34+ $3.0211 $102.7174
52+ $2.9267 $152.1884
71+ $2.8323 $201.0933
92+ $2.7379 $251.8868
123+ $2.4547 $301.9281
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 770 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess