EN
  • EN
  • DE

ST10R172LT6

Part No ST10R172LT6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT ROMLESS 100TQFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Obsolete(EOL)
Core Processor ST10
Part Core Size 16-Bit
Speed(Frequency) 50MHz
Number of I/O 77
Program Memory Type ROMless
Data RAM Size 1K x 8
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 100-TQFP (14x14)
Win Source Part Number 066142-ST10R172LT6
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST10R172LT6 CAD Model

Description

ST10R172LT6 - A Robust Microcontroller from STMicroelectronics

The ST10R172LT6 is a powerful microcontroller unit (MCU) from the reputable semiconductor manufacturer STMicroelectronics. This MCU is part of the ST10 family, which is known for its high-performance 16-bit architecture. The ST10R172LT6 is designed to cater to the demanding needs of automotive and industrial applications, offering a blend of performance, reliability, and versatility.

Featuring a 16-bit CPU with a 40 MHz clock speed, the ST10R172LT6 delivers efficient processing capabilities that are essential for real-time applications. It comes with 256 KB of on-chip Flash memory, which provides ample space for complex firmware and application code. The Flash memory is complemented by 12 KB of RAM, enabling swift data manipulation and buffer storage.

The MCU boasts a rich set of peripherals, including multiple 16-bit timers, watchdog timers, and a flexible serial communication interface, which supports various protocols like UART, SPI, and I²C. This ensures seamless integration with other components in a system and provides a robust communication framework for complex tasks.

One of the standout features of the ST10R172LT6 is its robust on-chip single voltage Flash memory with error correction code (ECC) functionality. This not only enhances the reliability of the stored data but also ensures the integrity of the code execution in harsh environments.

For enhanced functionality, the ST10R172LT6 includes a 10-bit analog-to-digital converter (ADC) with 16 multiplexed channels, making it ideal for sensor interfacing and data acquisition tasks. The MCU also features a PWM unit with up to 16 channels, which is highly beneficial for motor control applications.

The device operates over a wide temperature range and is available in a LQFP144 package, which is suitable for space-constrained applications while still offering sufficient I/O ports for complex designs.

With its comprehensive feature set, the ST10R172LT6 is an excellent choice for developers looking to implement an MCU with a proven track record in reliability and performance. Whether it's for automotive control units, industrial automation systems, or sophisticated control applications, the ST10R172LT6 from STMicroelectronics is a microcontroller that stands out for its quality and capabilities.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess