EN
  • EN
  • DE

ST25R3911B-AQWT

Part No ST25R3911B-AQWT
Manufacturer STMicroelectronics
Catalog RFID, RF Access, Monitoring ICs
Description MEMORY
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RFID, RF Access, Monitoring ICs
Mfr STMicroelectronics
Series -
Package Bulk
Product Status Active
Type RFID Reader
Frequency 13.56MHz
Standards FeliCa, ISO 14443, ISO 15693, ISO 18092, MIFARE, NFC
Interface SPI
Voltage - Supply 2.4V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount, Wettable Flank
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-VFQFPN (5x5)
Base Product Number ST25
REACH Status REACH Unaffected
Win Source Part Number 1379991-ST25R3911B-AQWT
Ultra Librarian 3D Model Ultra Librarian ST25R3911B-AQWT CAD Model

Description

ST25R3911B-AQWT NFC Universal Device from STMicroelectronics

The ST25R3911B-AQWT is a highly integrated Near Field Communication (NFC) universal device that is part of STMicroelectronics' extensive portfolio of RFID/NFC products. Designed to offer flexibility and efficiency, this device is suitable for a wide range of applications including contactless payments, access control, and NFC connectivity tasks.

Key Features:

  • Advanced NFC Capabilities: The ST25R3911B-AQWT supports ISO14443A, ISO14443B, and FeliCa™ standards, making it versatile for different types of NFC interactions and transactions.
  • High RF Performance: With a high output power and sensitivity, this device ensures reliable communication and enhanced user experiences even in challenging environments.
  • Automatic Antenna Tuning: To maintain optimal performance, it features dynamic power output and automatic antenna tuning, adjusting to varying conditions and antenna characteristics.
  • Low Power Consumption: It is designed for power-sensitive applications, with features such as a low-power card detection mode and a comprehensive set of power-saving modes.
  • Noise Suppression Receiver (NSR): The ST25R3911B-AQWT incorporates a Noise Suppression Receiver technology, which improves operation in noisy environments, making it ideal for industrial applications.

Applications:

The versatility of the ST25R3911B-AQWT enables it to be used across various industries and applications. It is an excellent choice for:

  • Contactless Point of Sale (POS) terminals
  • Access control systems
  • NFC-enabled consumer electronics
  • Portable healthcare devices
  • Public transportation systems

Technical Specifications:

The device operates within a wide supply voltage range and is housed in a QFN32, 5x5 mm package, making it compact and easy to integrate into existing systems. It also features multiple communication interfaces, including SPI, I2C, and UART, providing flexibility for system designers.

In conclusion, the ST25R3911B-AQWT from STMicroelectronics is a powerful and adaptable NFC solution that offers advanced features and robust performance for a multitude of NFC applications. Its high integration, low power consumption, and noise resistance make it a top choice for developers looking to incorporate NFC functionality into their products.

You May Also Be Interested in

NXP / Nexperia
IC SMART TAG / NFC/RFID Tag and Transponder IC 13560kHz 2KByte 8-Pin XQFN EP T/R
Lowest to $1.6345
NXP / Nexperia
IC SMART TAG NFC TYPE 2 4HXSON / NFC/RFID Tag and Transponder IC 13560kHz 144Byte 4-Pin HXSON EP T/R
Lowest to $9.5368
STMicroelectronics
IC RFID TRANSP 13.56MHZ 8TSSOP
Lowest to $1.0164
NXP / Nexperia
IC UCODE G2XM FTB1 3XSON
Lowest to $0.5454
Texas Instruments
IC ANTENNA DRIVER MULT 28HTSSOP / Antenna Driver Automotive 28-Pin HTSSOP EP T/R
Lowest to $8.3129
Others
Lowest to $28.8819
STMicroelectronics
IC RFID READER 860-960MHZ 48QFN
Lowest to $67.4437
STMicroelectronics
IC RFID READER/TRANSP 32VFQFN
Lowest to $5.4647
NXP / Nexperia
PN5180A0HN/HVQFN40//C1/REEL 13 Q / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP T/R
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4834 $53.8008
28+ $3.6787 $103.0036
43+ $3.5637 $153.2391
58+ $3.4488 $200.0304
75+ $3.3338 $250.0350
101+ $2.9890 $301.8890
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess