EN
  • EN
  • DE

ST2L05R3300PS

Part No ST2L05R3300PS
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3V/ADJ 1A 8DFN / LDO Regulator Pos 1.25V to 5.7V3.3V 1A/1A 8-Pin DFN T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Reel package
Output Configuration Positive
Output Type Adjustable (Fixed)
Number of Regulators 2
Voltage Input MAX 7V
Output Voltage 1.25V (3.3V)
Output Voltage MAX 5.7V
Voltage Dropout (Maximum) 1.3V @ 1A, 1.3V @ 1A
Output Current 1A, 1A
Operating Supply Current 5mA
PSRR 60dB (120Hz)
Protection Features Over Current, Over Temperature
Operating Temperature Range 0°C ~ 125°C
Mounting SMD
Package 8-VDFN Exposed Pad
Manufacturer Package 8-DFN (5x6)
Win Source Part Number 795522-ST2L05R3300PS
Popularity Medium
Supply and Demand Status Balance
Quantity per package 3k pcs
Family Name ST2L05
Introduction Date May 01, 2003
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian ST2L05R3300PS CAD Model

Description

ST2L05R3300PS - Low-Dropout Voltage Regulator from STMicroelectronics

The ST2L05R3300PS is a versatile and efficient low-dropout (LDO) voltage regulator designed by STMicroelectronics to deliver a stable and reliable power supply. This component is ideal for applications that require a fixed output voltage of 3.3V, with an impressive output current capacity of up to 500mA. The device is engineered to maintain high efficiency even at low input voltages, making it suitable for battery-powered systems and energy-sensitive applications.

One of the key features of the ST2L05R3300PS is its low dropout voltage, which ensures that the regulator can provide a steady output even when the input voltage is only slightly higher than the output voltage. This characteristic is particularly beneficial for prolonging battery life in portable devices, as it allows the regulator to operate effectively even as the battery voltage declines.

The ST2L05R3300PS is designed with protection features that safeguard the device and the system it powers. It includes thermal shutdown to prevent damage from overheating and current limiting to protect against excessive current draw. Additionally, the regulator offers low quiescent current, which minimizes power consumption when the device is in standby mode, further extending battery life.

This LDO regulator comes in a compact DPAK package, which is well-suited for space-constrained applications. Its surface-mount design allows for efficient assembly in high-volume production environments. The ST2L05R3300PS is also characterized by its low output noise, making it an excellent choice for noise-sensitive applications such as RF circuits and precision instrumentation.

In summary, the ST2L05R3300PS from STMicroelectronics is a high-performance, low-dropout voltage regulator that combines low voltage operation, robust protection features, and energy efficiency. It is an ideal solution for a wide range of applications, including consumer electronics, portable devices, and industrial systems, where reliable power management is crucial.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8100 $63.3500
80+ $1.4853 $118.8240
125+ $1.4388 $179.8500
170+ $1.3924 $236.7080
215+ $1.3460 $289.3900
290+ $1.2067 $349.9430
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,611 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess