EN
  • EN
  • DE

ST72F325J6B6

Part No ST72F325J6B6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 42SDIP / ST7 series Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) FLASH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series ST7
Package Tube
Product Status Obsolete
Core Processor ST7
Core Size 8-Bit
Speed 8MHz
Connectivity I2C, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 32
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
RAM Size 1K x 8
Supply Voltage - Operating 3.8V ~ 5.5V
Data Converters A/D 12x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 42-SDIP (0.600", 15.24mm)
Base Product Number ST72F32
Other Names 497-5602-5
Standard Package 13
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1263195-ST72F325J6B6
Ultra Librarian 3D Model Ultra Librarian ST72F325J6B6 CAD Model

Description

The ST72F325J6B6 is a versatile and powerful microcontroller unit (MCU) from STMicroelectronics, designed for embedded applications that require a perfect blend of low power consumption and high performance. This MCU is part of STMicroelectronics' ST7 family, which is renowned for its robust architecture, rich feature set, and ease of use, making it an ideal choice for a wide range of applications.

Key Features

  • Core: The ST72F325J6B6 is built around a high-performance 8-bit ST7 CPU core, operating at a maximum frequency of 8 MHz, which provides efficient control and processing capabilities.
  • Memory: It comes equipped with 32 Kbytes of Flash program memory, which is highly reliable and offers up to 10,000 write/erase cycles, and 1 Kbyte of RAM for efficient data handling.
  • Peripherals: The MCU features a rich set of integrated peripherals, including an 8-channel, 10-bit ADC, two 16-bit timers, an I2C interface for serial communication, and a synchronous serial communication (SSC) interface, enhancing its versatility in handling various I/O operations.
  • I/O Ports: It boasts up to 35 multifunctional bidirectional I/O ports, providing ample interface options for connecting with external devices and sensors.
  • Operating Voltage: The operating voltage range of 3.0 to 5.5 V allows for flexibility in power supply design and ensures compatibility with both 3.3V and 5V systems.
  • Temperature Range: The MCU operates within an industrial temperature range of -40°C to 85°C, making it suitable for harsh environments.

Applications

The ST72F325J6B6 is designed to cater to a broad spectrum of applications, particularly in the fields of automotive control systems, industrial automation, consumer electronics, and personal health devices. Its robust set of features and peripherals makes it an excellent choice for applications requiring a high level of integration and performance in a small footprint.

Support and Development Tools

STMicroelectronics provides comprehensive support for the ST72F325J6B6 with a range of development tools, including software libraries, development kits, and integrated development environments (IDEs) to streamline the development process and reduce time to market. This support ensures that engineers can fully leverage the capabilities of the MCU for their specific application needs.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess