EN
  • EN
  • DE

STB120NF10T4

Part No STB120NF10T4
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description Trans MOSFET N-CH 100V 110A 3-Pin(2+Tab) D2PAK T/R / MOSFET N-CH 100V 110A D2PAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 100V
Continuous Drain Current at 25°C 110A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 233nC @ 10V
Max Input Capacitance 5200pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 312W (Tc)
Maximum Rds On at Id,Vgs 10.5 mOhm @ 60A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 031061-STB120NF10T4
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name STB120NF10
Introduction Date May 14, 2003
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian STB120NF10T4 CAD Model

Description

The STB120NF10T4 is a robust and efficient N-channel MOSFET designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This power MOSFET is part of the STripFET™ IV series, which is well-known for providing industry-leading performance in terms of low on-resistance and low gate charge, making it an excellent choice for a wide range of high-efficiency applications.

Key Features

  • Exceptional Electrical Characteristics: The STB120NF10T4 boasts an extremely low on-state resistance (R<sub>DS(on)) of just 0.0145 Ω, which enhances its efficiency in conducting applications and helps to minimize energy losses.
  • High Current Capability: This MOSFET can handle continuous drain currents up to 120 A, making it suitable for high-power applications that require robust current handling.
  • Advanced Technology: Utilizing STMicroelectronics' STripFET™ IV technology, the STB120NF10T4 offers a reduced gate charge (Q<sub>g), which translates to faster switching speeds and improved overall performance.
  • Improved Thermal Performance: The device comes in a D2PAK package, known for its excellent thermal characteristics, ensuring reliable operation even under high temperature conditions.
  • Voltage Rating: With a maximum drain-source voltage (V<sub>DSS) of 100 V, the STB120NF10T4 is well-suited for a variety of applications that require high voltage operation.

Applications

The STB120NF10T4 is versatile and can be used in a multitude of applications, including:

  • Switching regulators
  • DC-DC converters
  • Motor drivers
  • Power management solutions
  • Automotive applications
  • High-performance computing

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The STB120NF10T4 is no exception, and it is designed to meet the stringent reliability standards required in industrial and automotive applications. Its robustness and durability make it a reliable choice for engineers and designers looking to enhance the efficiency and longevity of their electronic systems.

For detailed specifications, application notes, and additional resources, engineers and product designers are encouraged to visit the official STMicroelectronics website or contact their local ST sales office.

You May Also Be Interested in

STMicroelectronics
N-channel 800 V, 0.3 ohm typ., 14 A SuperMESH 5 Power MOSFET
Lowest to $4.4352
Sanken
N-Channel MOS FET
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 7.5A TO-220FP
Lowest to $2.4717
STMicroelectronics
MOSFET N-CH 500V 11A TO-220FP
Lowest to $13.7099
Rohm Semiconductor
MOSFET P-CH 20V 1A WEMT6
Lowest to $2.8240
STMicroelectronics
MOSFET N-CH 500V 22A TO220FP
Need more? Email Us
IXYS
Polar HiPerFET Power MOSFET
Lowest to $5.1136
STMicroelectronics
MOSFET N-CH 500V 15A TO-220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 600V 4.6A TO-220FP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9979 $54.8845
125+ $0.8188 $102.3500
190+ $0.7933 $150.7270
265+ $0.7677 $203.4405
340+ $0.7421 $252.3140
455+ $0.6653 $302.7115
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess