EN
  • EN
  • DE

STB22NM60N

Part No STB22NM60N
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 600V 16A D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 600V
Continuous Drain Current at 25°C 16A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 100μA
Max Gate Charge 44nC @ 10V
Max Input Capacitance 1300pF @ 50V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 125W (Tc)
Maximum Rds On at Id,Vgs 220 mOhm @ 8A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 005493-STB22NM60N
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STB22NM60N CAD Model

Description

STB22NM60N - N-channel 600 V, 0.19 Ohm typ., 17 A MDmesh™ II Plus low Qg Power MOSFET in D2PAK package

The STB22NM60N is a high-performance N-channel Power MOSFET from STMicroelectronics, designed with the second generation of MDmesh™ technology, which combines the benefits of reduced on-resistance and fast switching with an innovative proprietary vertical structure. This device is particularly suitable for high efficiency applications, providing an excellent figure of merit (FOM) and low gate charge (Qg), which are critical parameters for reducing switching losses in power conversion systems.

Key Features

  • High Voltage Capability: With a drain-source voltage (VDS) rating of 600 V, the STB22NM60N can handle high voltage applications, making it ideal for primary side switching in AC/DC converters and for use in high-performance power supplies.
  • Low On-Resistance: The device boasts an on-resistance (RDS(on)) of only 0.19 Ohm typical, which means it has very low conduction losses and can handle significant current without overheating.
  • High Current Rating: With a continuous drain current (ID) of 17 A, this MOSFET can manage high current loads, providing robust performance for a wide range of applications.
  • Reduced Gate Charge: The low gate charge (Qg) improves the switching performance, which is essential for high-frequency power conversion systems, leading to increased efficiency and reduced switching losses.
  • 100% Avalanche Tested: Ensures reliable operation in extreme conditions, making it suitable for rugged applications.

Applications

The STB22NM60N is versatile and can be used in various applications, including switch mode power supplies (SMPS), LED lighting, high-efficiency DC/DC converters, solar inverters, and motor control circuits. Its robustness and efficiency also make it an excellent choice for industrial and automotive environments.

Package Information

This MOSFET is available in a D2PAK package, which is known for its ability to handle high thermal and electrical loads. The package is designed for surface mounting, which makes it easy to integrate into various circuit designs.

You May Also Be Interested in

Microchip Technology
RF MOSFET 50V M174
Need more? Email Us
Yangzhou yangjie electronic co., ltd
N-Channel 30V 9A 1.25W Surface Mount SOT-23-6L
Lowest to $0.1718
Infineon Technologies
BSS192P H6327 Infineon Technologies MOSFETs P-Ch -250V -190mA SOT-89-3 datasheet, inventory, & pricing.
Lowest to $0.4366
Microchip Technology
RF MOSFET 50V 4SMD
Need more? Email Us
Infineon Technologies
BSC054N04NS G Infineon Technologies MOSFETs N-Ch 40V 81A TDSON-8 OptiMOS 3 datasheet, inventory, & pricing.
Lowest to $0.6345
Ampleon USA Inc.
RF MOSFET LDMOS 28V SOT502B
Need more? Email Us
Infineon Technologies
BSZ150N10LS3 G Infineon Technologies MOSFETs N-Ch 100V 40A TSDSON-8 datasheet, inventory, & pricing.
Need more? Email Us
Freescale Semiconductor - NXP
RF MOSFET LDMOS 28V NI1230
Need more? Email Us
Ampleon USA Inc.
RF S BAND, N-CHANNEL
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6722 $60.4980
210+ $0.5521 $115.9410
325+ $0.5348 $173.8100
450+ $0.5174 $232.8300
580+ $0.5001 $290.0580
775+ $0.4481 $347.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,600 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess