EN
  • EN
  • DE

STB5NB60T4

Part No STB5NB60T4
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description Power MOSFET Transistors N-Ch 600 Volt 5 Amp
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package D2PAK
Continuous Drain Current (ID) 5 A
Drain to Source Breakdown Voltage 600 V
Drain to Source Resistance 1.8 Ω
Element Configuration Single
Fall Time 5 ns
Gate to Source Voltage (Vgs) 30 V
Maximum Operating Temperature 150 °C
Min Operating Temperature -65 °C
Power Dissipation 100 W
Rise Time 10 ns
RoHS Non-Compliant
Win Source Part Number 993714-STB5NB60T4
Categories Transistors - FETs, MOSFETs - RF
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian STB5NB60T4 CAD Model

Description

The STB5NB60T4 is a high-performance N-Channel MOSFET designed and manufactured by STMicroelectronics, a global semiconductor leader known for its state-of-the-art electronic components. This power MOSFET is based on STMicroelectronics' innovative MDmesh™ technology, which combines the benefits of reduced on-resistance, high dv/dt capability, and low gate charge to ensure superior performance in a wide array of applications.

Key Features

  • High Voltage Capability: The STB5NB60T4 can efficiently handle a drain-source voltage (V<sub>DS) of up to 600V, making it suitable for high voltage applications.
  • Low On-Resistance: With an R<sub>DS(on) value as low as 0.85 Ω, this MOSFET ensures minimal power loss during operation, enhancing overall efficiency.
  • High Current Rating: It can support a continuous drain current (I<sub>D) of up to 5A, allowing it to drive significant loads.
  • Fast Switching Speed: The device features a fast switching speed, which is critical for reducing switching losses in power conversion systems.
  • Enhanced Thermal Performance: The STB5NB60T4 is designed for optimal thermal performance, with a maximum junction temperature of 150°C.

Applications

The STB5NB60T4 is versatile and can be used in a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • High-efficiency DC/AC converters
  • Motor control circuits
  • LED lighting solutions
  • Power management systems

Package and Quality

The STB5NB60T4 is available in a TO-220 package, which is widely used for power devices due to its ability to handle higher currents and dissipate heat effectively. The device meets stringent quality standards and is designed for high reliability, making it a preferred choice for industrial and commercial power applications.

With its robust design, advanced technology, and versatile application range, the STB5NB60T4 from STMicroelectronics is an excellent choice for designers looking to optimize the performance and efficiency of their power systems.

You May Also Be Interested in

Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess