The STD2NB25T4 is a state-of-the-art N-Channel MOSFET brought to you by STMicroelectronics, a leader in semiconductor solutions. This power MOSFET is designed to deliver high efficiency and reliability for a wide range of applications, including but not limited to, power management, switching regulators, and motor control.
Key Features
- Low On-Resistance: The STD2NB25T4 boasts a very low on-resistance (R<sub>DS(on)), which translates to reduced conduction losses and improved overall efficiency in applications.
- High Current Capability: With a continuous drain current (I<sub>D) rating of up to 2 A, this MOSFET can handle significant current, making it suitable for high-power applications.
- Enhanced Power Dissipation: The device's power dissipation is optimized, allowing for better thermal management and stability under various operating conditions.
- High Switching Speed: The STD2NB25T4 is engineered for fast switching, which is crucial for reducing switching losses and improving performance in high-frequency circuits.
Applications
The versatility of the STD2NB25T4 N-Channel MOSFET allows it to be used in a variety of applications. It is particularly well-suited for:
- DC/DC converters
- Power supply units
- Motor drivers
- LED lighting solutions
- Automotive applications
- Switching regulators
Product Specifications
Parameter
Value
Drain-Source Voltage (V<sub>DS)
250 V
Continuous Drain Current (I<sub>D)
2 A
Power Dissipation (P<sub>D)
35 W
On-Resistance (R<sub>DS(on))
1.3 Ω
Package
DPak
With its robust design and superior electrical characteristics, the STD2NB25T4 from STMicroelectronics is an excellent choice for designers looking to enhance the efficiency and longevity of their electronic designs.