EN
  • EN
  • DE

STD3NK90ZT4

Part No STD3NK90ZT4
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 900V 3A DPAK / Trans MOSFET N-CH 900V 3A 3-Pin(2+Tab) DPAK T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 900V
Continuous Drain Current at 25°C 3A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4.5V @ 50μA
Max Gate Charge 22.7nC @ 10V
Max Input Capacitance 590pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 90W (Tc)
Maximum Rds On at Id,Vgs 4.8 Ohm @ 1.5A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package DPAK
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 031143-STD3NK90ZT4
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name STD3NK90Z
Introduction Date November 25, 2002
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian STD3NK90ZT4 CAD Model

Description

Introducing the STD3NK90ZT4 Power MOSFET by STMicroelectronics

The STD3NK90ZT4 is a robust and efficient power MOSFET designed and manufactured by STMicroelectronics, a global semiconductor leader known for its cutting-edge technology and high-performance components. This particular MOSFET is part of ST's MDmesh™ K5 series, which is renowned for its excellent on-state resistance (RDS(on)) and superior switching performance.

With its advanced technology, the STD3NK90ZT4 is optimized for high voltage applications, offering a drain-source voltage (VDS) of 900V. This makes it an ideal choice for designers looking for components that can handle high voltage operations while maintaining energy efficiency. The device is capable of continuous current (ID) of up to 3A, making it suitable for a wide range of power applications.

The STD3NK90ZT4 is housed in a DPAK package, which is not only compact but also offers excellent thermal performance. This package type ensures that the MOSFET can operate reliably even under high power and high temperature conditions, which is critical for maintaining the longevity and reliability of the device.

One of the key features of this MOSFET is its Zener-protected gate, which provides enhanced protection against electrostatic discharge (ESD) events. This feature is crucial in safeguarding the device during handling and operation, thus ensuring a higher degree of reliability for the end product.

Furthermore, the STD3NK90ZT4 boasts a low gate charge (QG), which translates to reduced switching losses. This characteristic, combined with the low on-state resistance, results in a highly efficient power conversion, making it an excellent choice for applications such as Switch Mode Power Supplies (SMPS), lighting, AC-DC converters, and other power switching circuits.

By integrating the STD3NK90ZT4 into your designs, you are choosing a component that balances performance with efficiency. STMicroelectronics' commitment to quality ensures that this MOSFET will deliver reliable and consistent performance, making it a valuable addition to any high-voltage power management solution.

To summarize, the STD3NK90ZT4 from STMicroelectronics is a high-voltage, high-performance power MOSFET that offers designers a reliable and efficient solution for a variety of power applications. Its robust design, combined with advanced features such as Zener-protected gate and low on-state resistance, make it a smart choice for engineers looking to optimize their power management systems.

You May Also Be Interested in

Vishay
MOSFET 2N-CH 40V 60A PPAK SO-8
Lowest to $1.2971
Vishay
MOSFET 2N-CH 20V 1.5A SC-75-6
Lowest to $2.9324
Vishay
MOSFET 2N-CH 30V 4.5A 8-SOIC
Lowest to $0.2062
Vishay
MOSFET P-CH 20V 4.8A 2X2 4-MFP
Lowest to $0.6145
Vishay
MOSFET N-CH 20V 4.5A SC70-6
Need more? Email Us
Vishay
MOSFET P-CH 12V 12A SC-70-6L
Lowest to $0.8797
Vishay
MOSFET 2P-CH 20V 4.2A 1212-8
Lowest to $0.3534
Vishay
MOSFET 2N-CH 20V 6A 1212-8
Lowest to $0.8254
Vishay
Trans MOSFET P-CH 20V 4.5A 8-Pin SOIC N T/R / MOSFET P-CH 20V 4.5A 8-SOIC
Lowest to $0.5821

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5640 $50.7600
220+ $0.4628 $101.8160
335+ $0.4483 $150.1805
465+ $0.4339 $201.7635
600+ $0.4194 $251.6400
800+ $0.3760 $300.8000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,200 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess