EN
  • EN
  • DE

STD8N60DM2

Part No STD8N60DM2
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 600V 8A DPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 37 Weeks
Features N-Channel 600 V 8A (Tc) 85W (Tc) Surface Mount DPAK
Manufacturer STMicroelectronics
Series MDmesh™ DM2
Package Reel - TR
Operating Temperature Range 150°C (TJ)
Mounting Surface Mount
Package TO-252-3, DPak (2 Leads + Tab), SC-63
Case / Package DPAK
Family Name STD8
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 497-16930-2, 497-16930-1, 497-16930-6
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 897934-STD8N60DM2
Ultra Librarian 3D Model Ultra Librarian STD8N60DM2 CAD Model

Description

STD8N60DM2 - N-channel 600 V, 0.65 Ω typ., 6 A MDmesh™ DM2 Power MOSFET in a DPAK package by STMicroelectronics

The STD8N60DM2 is a state-of-the-art N-channel power MOSFET presented by STMicroelectronics, renowned for its proficiency in semiconductor solutions. This device is a part of the MDmesh™ DM2 family, which is celebrated for its excellent energy efficiency and performance in a wide range of applications.

Featuring a breakdown voltage of 600 V, the STD8N60DM2 ensures a robust and reliable operation even under high voltage conditions, making it a perfect fit for high-performance power conversion applications. The MOSFET's on-resistance is as low as 0.65 Ω (typical), which translates to reduced conduction losses and improved overall efficiency. With a continuous drain current of 6 A, this component can handle significant power without compromising on performance.

The STD8N60DM2 comes in a DPAK package, which is known for its compact footprint and excellent thermal performance. The DPAK package allows for efficient heat dissipation, ensuring the MOSFET operates within safe temperature ranges during high power operation. This feature makes the STD8N60DM2 an ideal choice for space-constrained applications that require high power density.

STMicroelectronics has integrated its proprietary MDmesh™ DM2 technology into this MOSFET, which combines a vertical structure with a new proprietary diffusion process. This innovation significantly reduces on-state resistance and increases switching speeds, thereby improving the efficiency of applications such as switch-mode power supplies, LED lighting, welding, telecom, and industrial systems.

The STD8N60DM2 is also characterized by its low gate charge and low capacitances, which contribute to its fast switching performance. These features, combined with the device's high avalanche ruggedness, make it a reliable and durable solution for designers looking to optimize their power management systems.

In summary, the STD8N60DM2 from STMicroelectronics is a high-performance power MOSFET that offers a blend of energy efficiency, high voltage capability, and fast switching in a compact DPAK package. Its robust design and advanced MDmesh™ DM2 technology make it an excellent choice for a wide range of power applications.

You May Also Be Interested in

Vishay
MOSFET 2N-CH 20V 6A 1212-8
Lowest to $0.8254
Vishay
MOSFET N-CH 8V 12.2A 2X2 4-MFP
Lowest to $7.9304
Vishay
MOSFET 2N-CH 20V 3.9A 6-MFP
Lowest to $0.4967
Vishay
MOSFET P-CH 20V 4.5A SC70-6
Lowest to $0.4798
Vishay
MOSFET 2N-CH 12V 4.5A SC70-6
Lowest to $1.6553
Vishay
MOSFET P-CH 20V MICROFOOT
Lowest to $0.3347
Vishay
MOSFET 2N-CH 30V 4.5A 8-SOIC
Lowest to $0.2062
Vishay
MOSFET P-CH 12V 5.3A 2X2 4-MFP
Lowest to $0.3587
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0643 $53.2150
105+ $0.9970 $104.6850
160+ $0.9633 $154.1280
225+ $0.8959 $201.5775
290+ $0.8622 $250.0380
365+ $0.8286 $302.4390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,040 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess