EN
  • EN
  • DE

STEF512SRXCPUR

Part No STEF512SRXCPUR
Manufacturer STMicroelectronics
Catalog PMIC - Current Regulation/Management
Description DISCRETE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management
Mfr STMicroelectronics
Series -
Package Bulk
Product Status Active
Function Electronic Fuse
Sensing Method High-Side
Accuracy -
Voltage - Input 4.5V ~ 5.9V, 10.5V ~ 15.5V
Current - Output 3.6A
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 10-WFQFN
Supplier Device Package 10-QFN (2x3)
REACH Status REACH Unaffected
Win Source Part Number 1373161-STEF512SRXCPUR
Ultra Librarian 3D Model Ultra Librarian STEF512SRXCPUR CAD Model

Description

The STEF512SRXCPUR is a state-of-the-art semiconductor product from STMicroelectronics, designed to cater to the needs of modern electronics. This device is part of STMicroelectronics' extensive portfolio of integrated circuits and provides a robust solution for managing power in a variety of applications.

Key Features

  • High Integration: The STEF512SRXCPUR is a highly integrated circuit that simplifies the design of power management systems. It integrates multiple functions into a single chip, reducing the need for additional components and saving space on the PCB.
  • Efficiency: This product is designed for high efficiency, which is critical for reducing heat generation and power loss in electronic devices. Its efficient operation extends the battery life of portable devices and reduces energy consumption in stationary applications.
  • Reliability: STMicroelectronics is known for its commitment to quality, and the STEF512SRXCPUR is no exception. It is built to perform reliably in a wide range of conditions and applications, ensuring consistent performance over time.
  • Versatility: The device's versatile nature makes it suitable for a broad spectrum of applications, from consumer electronics to industrial systems. It can be easily integrated into various designs, providing a flexible solution for power management.

Applications

The STEF512SRXCPUR can be used in a diverse array of applications, including:

  • Smartphones and Tablets
  • Portable Media Players
  • Wireless Communication Devices
  • Computing and Networking Equipment
  • Industrial Control Systems

Technical Specifications

For detailed technical specifications, designers and engineers are encouraged to consult the official datasheet and product documentation available from STMicroelectronics. This will provide comprehensive information on electrical characteristics, pin configurations, package details, and guidelines for proper usage and handling.

About STMicroelectronics

STMicroelectronics is a global leader in the semiconductor industry, providing innovative solutions that help to make a positive impact on people's lives. With a focus on sustainability and technology advancement, STMicroelectronics continues to drive innovation in the field of electronics.

You May Also Be Interested in

Maxim Integrated
IC REGULATOR BGA
Lowest to $5.1818
Texas Instruments
IC CURRENT REGULATOR TSOT23-8 / Current Regulator Regulator TSOT-23-8
Lowest to $1.3554
ON Semiconductor
IC ELECTRONIC FUSE 3% 32LQFN / Electronic Fuse Regulator High-Side 50A 32-LQFN (5x5)
Lowest to $1.1137
Analog Devices Inc.
IC CURRENT SHUNT COMP OUT 8MSOP
Lowest to $2.0416
Texas Instruments
CURRENT SHUNT MONITOR / Current Sense Regulator High/Low-Side SC-70-6
Lowest to $1.0424
Monolithic Power Systems Inc.
IC CURRENT REGULATOR 2% 19QFN / Current Regulator Regulator High/Low-Side 5A 19-QFN (4x4)
Need more? Email Us
Texas Instruments
IC POWER / Electronic Fuse Regulator High-Side 5.5A 10-VQFN-HR (2x2)
Lowest to $0.9869
Maxim Integrated
AUTOMOTIVE HI-SPEED USB 2.0 PROT
Need more? Email Us
Central Semiconductor Corp
DIODE CURRENT LIMITING SINGLE SM
Lowest to $5.1792

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2011 $51.2176
39+ $2.6266 $102.4374
59+ $2.5445 $150.1255
82+ $2.4624 $201.9168
106+ $2.3803 $252.3118
141+ $2.1341 $300.9081
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess