EN
  • EN
  • DE

STEVAL-IHM037V1

Part No STEVAL-IHM037V1
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Box
Product Status Obsolete
Type Power Management
Function Fan Controller
Embedded Yes, MCU, 8-Bit
Utilized IC / Part STM8L101, STM8S003
Primary Attributes Remote Control
Supplied Contents Board(s)
Other Names 497-14508
Standard Package 1
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8471.50.0150
Win Source Part Number 1284620-STEVAL-IHM037V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-IHM037V1 CAD Model

Description

  

STEVAL-IHM037V1 - STMicroelectronics Motor Control Evaluation Board

  

The STEVAL-IHM037V1 from STMicroelectronics is a state-of-the-art motor control evaluation board designed specifically to provide an efficient and flexible platform for testing and developing motor control applications. This evaluation board is a part of ST's extensive range of evaluation tools that are crafted to help engineers streamline the development process and reduce time to market for their motor control solutions.

    

The STEVAL-IHM037V1 is built around the STM32F103 microcontroller, which is based on the high-performance ARM Cortex-M3 32-bit RISC core operating at a frequency of up to 72 MHz. This microcontroller is well-suited for real-time applications and is equipped with high-speed embedded memories (Flash memory up to 1 Mbyte and SRAM up to 96 Kbytes), and an extensive range of enhanced I/Os and peripherals connected to two APB buses.

    

This versatile evaluation board is designed to drive three-phase brushless motors, which are widely used in a variety of applications such as HVAC systems, drones, and industrial automation. The board supports various motor control algorithms, including Field-Oriented Control (FOC), sensorless vector control, and six-step commutation, providing engineers with the flexibility to implement and test the most suitable control strategy for their application.

    

Key features of the STEVAL-IHM037V1 include a wide range input voltage, an embedded ST-LINK/V2 for programming and debugging, overcurrent and overvoltage protection, and a user-friendly interface that allows for easy connection to motor and power supply. Additionally, the board is equipped with potentiometers for speed and braking control, as well as user LEDs and buttons for direct user interaction and feedback.

    

STMicroelectronics provides comprehensive software support for the STEVAL-IHM037V1, including the STM32 PMSM FOC Software Development Kit, which offers a firmware library and a GUI (Graphical User Interface) for full control of the motor driver. With these tools, engineers can quickly adapt the board to their specific needs, significantly accelerating the development of motor control applications.

    

Overall, the STEVAL-IHM037V1 is an excellent choice for engineers and researchers looking to experiment with and optimize motor control systems, providing a robust platform that can significantly enhance the performance and efficiency of three-phase brushless motor applications.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Analog Devices Inc.
ADP5092 EVALUATION BOARD / ADP5092 Energy Harvesting Power Management Evaluation Board
Need more? Email Us
Trinamic Motion Control GmbH
BREAKOUTBOARD WITH TMC5160
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
DGTL VIDEO EVAL MOD FOR DM368 / TMS320DM36x Video Processing Video Evaluation Board
Lowest to $1,518.2556
Infineon Technologies
EVALUATION KIT DAUGHTER BOARD / Evaluation Board
Lowest to $4.8972
Texas Instruments
Need more? Email Us
Texas Instruments
EVAIL MOD / TPS659038-Q1, TPS659039-Q1 Special Purpose: Mobiles Power Management Evaluation Board
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess