EN
  • EN
  • DE

STF10LN80K5

Part No STF10LN80K5
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 800V 8A TO220FP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 37 Weeks
Features N-Channel 800 V 8A (Tc) 25W (Tc) Through Hole TO-220FP
Manufacturer STMicroelectronics
Series MDmesh™
Package Tube
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Through Hole
Package TO-220-3 Full Pack
Case / Package TO-220FP
Family Name STF10
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935301-STF10LN80K5
Ultra Librarian 3D Model Ultra Librarian STF10LN80K5 CAD Model

Description

STF10LN80K5 - N-channel 800 V, 0.72 Ohm typ., 10 A MDmesh™ K5 Power MOSFET in a TO-220FP package

The STF10LN80K5 is a high voltage MOSFET designed to offer superior switching performance and ruggedness. Manufactured by STMicroelectronics, a leader in semiconductor solutions, this product is part of their MDmesh™ K5 series which is well-known for its efficiency in high voltage applications. The TO-220FP package provides a compact form factor while ensuring good thermal performance.

Key Features

  • Voltage Rating: The device can handle up to 800V, making it suitable for a wide range of applications that require high voltage operation.
  • On-Resistance: With an on-resistance of just 0.72 Ohm typ., this MOSFET ensures high efficiency and minimizes conduction losses.
  • Current Rating: Capable of delivering 10A, it can handle significant current, making it ideal for power-intensive applications.
  • Advanced Technology: Utilizes STMicroelectronics' innovative MDmesh™ K5 technology which combines excellent RDS(on) with low gate charge and capacitance, resulting in reduced switching losses.
  • Package: Housed in a TO-220FP package, it offers a balance between space-saving and thermal management.

Applications

The STF10LN80K5 is versatile and can be used in a variety of applications including:

  • Switching applications
  • Power supplies
  • Power converters
  • Motor drives
  • Lighting solutions

Quality and Reliability

STMicroelectronics ensures that all of their products meet the highest quality and reliability standards. The STF10LN80K5 is no exception, with rigorous testing and quality control measures in place to guarantee performance even in the most demanding conditions.

Environmental Compliance

The STF10LN80K5 is compliant with various environmental regulations, reinforcing STMicroelectronics' commitment to creating environmentally friendly products. It is RoHS compliant and free from harmful substances, making it suitable for use in eco-conscious applications.

You May Also Be Interested in

Vishay
MOSFET 2N-CH 12V 7.6A PPAK SO-8
Need more? Email Us
Vishay
MOSFET 2N-CH 12V 4.5A SC70-6
Lowest to $1.6553
Vishay
MOSFET 2N-CH 20V 6A 1212-8
Lowest to $0.8254
Vishay
MOSFET N-CH 8V 12.2A 2X2 4-MFP
Lowest to $7.9304
Vishay
MOSFET P-CH 30V 4.1A 8-SOIC
Lowest to $0.7644
Vishay
MOSFET 2N-CH 30V 4.5A 8-SOIC
Lowest to $0.2062
Vishay
MOSFET N-CH 12V 13A PPAK SO-8 / Trans MOSFET N-CH 12V 13A 8-Pin PowerPAK SO T/R
Lowest to $2.9105
Vishay
MOSFET P-CH 30V 12A SC70-6
Lowest to $0.4558
Vishay
MOSFET P-CH 12V 12A SC-70-6L
Lowest to $0.8797

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.3674 $50.2044
15+ $6.8656 $102.9840
23+ $6.6511 $152.9753
32+ $6.4365 $205.9680
41+ $6.2220 $255.1020
54+ $5.5783 $301.2282
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess