EN
  • EN
  • DE

STF3LN62K3

Part No STF3LN62K3
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 620V 2.5A TO-220FP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 620V
Continuous Drain Current at 25°C 2.5A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4.5V @ 50μA
Max Gate Charge 17nC @ 10V
Max Input Capacitance 386pF @ 50V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 20W (Tc)
Maximum Rds On at Id,Vgs 3 Ohm @ 1.25A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-220FP
Dimension TO-220-3 Full Pack
Win Source Part Number 1102961-STF3LN62K3
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STF3LN62K3 CAD Model

Description

The STF3LN62K3 is a high-performance N-Channel MOSFET brought to you by STMicroelectronics, a global semiconductor leader known for its cutting-edge technology and innovative product solutions. This MOSFET is part of the MDmesh™ K3 series, which is specifically designed to offer extremely low on-resistance (R<sub>DS(on)) and superior switching performance, making it an ideal choice for a wide range of power applications.

Key Features

  • Low Threshold Voltage: The device features a low threshold voltage, enabling it to be driven at lower gate voltages and thus reducing the total power consumption in applications.
  • High Voltage Capability: With a drain-source voltage (V<sub>DSS) of 620V, the STF3LN62K3 is capable of handling high voltage applications, providing reliable performance under demanding conditions.
  • Reduced On-Resistance: The MOSFET offers an ultra-low on-resistance, which results in reduced conduction losses and improved overall efficiency in power conversion systems.
  • High Current Rating: The device supports a continuous drain current (I<sub>D) that ensures it can handle significant current loads, making it suitable for high-power applications.
  • Enhanced Switching Performance: Thanks to its fast switching characteristics, the STF3LN62K3 minimizes switching losses and is well-suited for high-frequency power converters and other applications requiring efficient switching.
  • 100% Avalanche Tested: Ensuring reliability and robustness, each device is tested for avalanche ruggedness, which guarantees its performance under extreme conditions.

Applications

The STF3LN62K3 MOSFET is versatile and can be used in a variety of applications, including switch-mode power supplies (SMPS), LED lighting solutions, DC-DC converters, power management systems, and other power-related applications where efficiency and reliability are paramount.

Quality and Reliability

STMicroelectronics is committed to delivering products that meet the highest standards of quality and reliability. The STF3LN62K3 MOSFET is no exception, with its robust design and manufacturing process ensuring consistent performance and longevity in the field.

You May Also Be Interested in

Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8241 $61.8075
175+ $0.6763 $118.3525
265+ $0.6551 $173.6015
365+ $0.6340 $231.4100
475+ $0.6128 $291.0800
635+ $0.5495 $348.9325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess