EN
  • EN
  • DE

STFI9N60M2

Part No STFI9N60M2
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr STMicroelectronics
Series MDmesh™ II Plus
Package Tube
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 600 V
Current - Continuous Drain (Id) @ 25°C 5.5A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 780mOhm @ 3A, 10V
Vgs(th) (Max) @ Id 4V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 10 nC @ 10 V
Vgs (Max) ±25V
Input Capacitance (Ciss) (Max) @ Vds 320 pF @ 100 V
Power Dissipation (Max) 20W (Tc)
Temperature Range - Operating 150°C (TJ)
Mounting Type Through Hole
Supplier Device Package I2PAKFP (TO-281)
Package / Case TO-251-3 Short Leads, IPak, TO-251AA
Base Product Number STFI9
Standard Package 50
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1278105-STFI9N60M2
Ultra Librarian 3D Model Ultra Librarian STFI9N60M2 CAD Model

Description

STFI9N60M2 - Power MOSFET by STMicroelectronics

The STFI9N60M2 is a state-of-the-art Power MOSFET designed and manufactured by the renowned semiconductor company, STMicroelectronics. This device is a part of STMicroelectronics' MDmesh™ M2 series, which leverages the company's innovative vertical structure technology to offer reduced on-resistance, lower gate charge, and exceptional switching performance. The STFI9N60M2 is designed to meet the stringent demands of high-efficiency power conversion applications.

This Power MOSFET is encapsulated in an ISOWATT220FP package, which is known for its excellent thermal performance and compact footprint. With a voltage rating of 600V, the STFI9N60M2 is well-suited for high voltage applications, providing a robust and reliable solution for designers.

One of the key features of this device is its low threshold voltage, which ensures that it can be driven at lower voltages, making it compatible with a wide range of driving circuits and reducing power losses. Additionally, the STFI9N60M2 boasts a low input capacitance and gate charge, which contribute to its high-speed switching capabilities, a critical parameter in modern power electronic circuits.

The STFI9N60M2 is also characterized by its high avalanche ruggedness, making it suitable for applications that may experience unexpected voltage spikes. This ruggedness ensures the device's longevity and reliability, even under stressful conditions. Furthermore, the device is designed for ease of use with a 100% avalanche tested guarantee, providing extra assurance for designers in its operational stability.

Common applications for the STFI9N60M2 include switch-mode power supplies (SMPS), lighting applications such as LED drivers, high-efficiency DC/DC converters, and power management tasks within consumer, industrial, and automotive domains. With its combination of high performance, reliability, and efficiency, the STFI9N60M2 is an excellent choice for engineers looking to improve their power systems' performance.

Key Specifications:

  • Voltage Rating: 600V
  • Low On-Resistance
  • Low Gate Charge and Input Capacitance
  • High-Speed Switching Performance
  • High Avalanche Ruggedness
  • 100% Avalanche Tested
  • Package: ISOWATT220FP

In summary, the STFI9N60M2 from STMicroelectronics is a powerful and reliable component that offers advanced features for high-efficiency power conversion systems, making it a top choice for engineers and designers in various electronic segments.

You May Also Be Interested in

Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess