EN
  • EN
  • DE

STL26NM60N

Part No STL26NM60N
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description N-channel 600 V, 0.160 Ω, 19 A PowerFLAT™ 8x8 HV ultra low gate charge MDmesh™ II Power MOSFET
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Series MDmesh II
Packaging Reel - TR
Channel Type Type N
Technology MOSFET
Drain Source Voltage 600V
Current - Continuous Drain (Id) @ 25°C 2.7A (Ta), 19A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Vgs(th) (Maximum) @ Id 5V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs 60nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 1800pF @ 50V
Vgs (Maximum) ±30V
Power Dissipation (Maximum) 125mW (Ta), 3W (Tc)
Rds On (Maximum) @ Id, Vgs 185 mOhm @ 10A, 10V
Operating Temperature Range 150°C (TJ)
Mounting SMD
Manufacturer Package PowerFlat (8x8) HV
Package 4-PowerFlat HV
Win Source Part Number 1261324-STL26NM60N
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name STL26NM60N
Introduction Date February 14, 2011
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian STL26NM60N CAD Model

Description

STL26NM60N Power MOSFET by STMicroelectronics

The STL26NM60N is a high-performance N-channel Power MOSFET designed and manufactured by STMicroelectronics, a leading name in the semiconductor industry. This device is part of STMicroelectronics' MDmesh™ V series, which is well-known for its excellent energy efficiency and reduced on-resistance. It is particularly suitable for a wide range of high-power applications, including switch-mode power supplies (SMPS), lighting applications, DC-AC converters, and motor control circuits.

With a maximum drain-source voltage (V<sub>DS) of 600V, the STL26NM60N is engineered to handle high voltage operations with ease. The device boasts a low on-resistance (R<sub>DS(on)) of just 0.190 Ω, contributing to its efficiency by minimizing conduction losses. This MOSFET also features a maximum continuous drain current (I<sub>D) of 20A, allowing it to manage significant power throughput without compromising performance.

The STL26NM60N incorporates advanced technology that enhances its switching performance and thermal characteristics. Its fast recovery diode is optimized for high-frequency operations, making it an ideal choice for applications where switching efficiency is crucial. Additionally, the device's Zener-protected gate helps to prevent damage from electrostatic discharges, ensuring long-term reliability and stability in a variety of working conditions.

Encased in a TO-220 package, the STL26NM60N is designed for easy integration into a broad range of electronic circuits. Its through-hole mounting design simplifies the assembly process and provides robust mechanical anchoring, which is particularly important for devices handling high currents and voltages.

For engineers and designers looking for a power MOSFET that offers high efficiency, robust performance, and reliability, the STL26NM60N from STMicroelectronics is an excellent choice. Its combination of high voltage capability, low on-resistance, and fast switching speeds makes it a versatile component for designing energy-efficient power conversion and management solutions.

As with all STMicroelectronics products, the STL26NM60N is supported by comprehensive technical documentation and application notes, making the design-in process as seamless as possible for developers.

You May Also Be Interested in

Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2924 $59.2632
43+ $2.7015 $116.1645
67+ $2.6170 $175.3390
92+ $2.5326 $232.9992
118+ $2.4483 $288.8994
158+ $2.1950 $346.8100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,400 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess