EN
  • EN
  • DE

STM3240G-EVAL

Part No STM3240G-EVAL
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Embedded - MCU, DSP
Description STM32F407IGH6 EVAL BRD / STM32F407IGH6 series ARM® Cortex®-M4 MCU 32-Bit Embedded Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr STMicroelectronics
Series STM32F4
Package Box
Product Status Not For New Designs
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM® Cortex®-M4
Utilized IC / Part STM32F407IGH6
Mounting Type Fixed
Contents Board(s), Cable(s), LCD, Power Supply, Accessories
Base Product Number STM3240
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8543.90.6800
Other Names STM3240GEVAL,497-11454
Standard Package 1
Win Source Part Number 1097060-STM3240G-EVAL
Ultra Librarian 3D Model Ultra Librarian STM3240G-EVAL CAD Model

Description

The STM3240G-EVAL evaluation board from STMicroelectronics is a high-end development platform that enables engineers to explore the capabilities of the STM32F4 series of high-performance microcontrollers. The STM32F4 series is built on the high-performance ARM Cortex-M4 32-bit RISC core, operating at a frequency of up to 168 MHz. The core features a floating-point unit (FPU) which supports all ARM single-precision data-processing instructions and data types.

This comprehensive evaluation board is a versatile tool, packed with a range of features to support a wide variety of applications, including motor drive and application control, medical and handheld equipment, industrial applications, PLCs, inverters, printers, scanners, alarm systems, video intercoms, and HVACs.

Key features of the STM3240G-EVAL board include:

  • A 3.2-inch 240x320 TFT color LCD with touch screen
  • On-board ST-LINK/V2 for MCU programming and debugging
  • Multiple communication interfaces including Ethernet, USB OTG, CAN, USART, Audio DAC, MicroSD card slot, RS-232, and RS-485
  • Analog inputs, a digital microphone, and several DAC channels
  • 8 LEDs, 4 user and reset push-buttons, and a potentiometer
  • Extension connectors for daughterboards or wrapping areas for prototyping
  • Motor control connector

The STM3240G-EVAL board is designed to support the STM32F407IGH6 microcontroller in a 176+25 pin BGA package. This MCU has 1 MB of Flash memory and 192+4 KB of SRAM, which provides ample space for complex applications. The board comes with pre-loaded demonstration software that showcases the MCU's capabilities and provides a straightforward way to evaluate the full potential of the STM32F4 series.

With its rich set of peripherals and extensive documentation available, the STM3240G-EVAL is an ideal platform for both beginners and experienced developers looking to rapidly develop and prototype applications with the STM32 microcontroller family.

You May Also Be Interested in

Silicon Labs
KIT DEV C8051F53XA, C8051F52XA / C8051F52xA/C8051F53xA Microcontroller Development Kit 0.1914MHz CPU Win 2000
Lowest to $122.1678
Cypress Semiconductor Corp
PSOC 4100S PLUS PROTOTYPING KIT
Need more? Email Us
Texas Instruments
CTRL CARD DELFINO C28343 DIM168 / C28346 Microcontroller ControlCARD 300MHz CPU 256KB RAM 64KB EEPROM
Need more? Email Us
STMicroelectronics
STM3220G-EVAL evaluation board
Need more? Email Us
NXP / Nexperia
BOARD LPCXPRESSO LPC1343
Need more? Email Us
Silicon Labs
KIT DEV C8051F920,F921,F930,F931 / C8051F930/C8051F931/C8051F920/C8051F921 Microcontroller Development Kit 0.032768MHz/20MHz/24.5MHz CPU Win 2000
Need more? Email Us
Silicon Labs
KIT DEV FOR C8051T630 FAMILY / C8051T630/C8051T631/C8051T632/C8051T633/C8051T634/C8051T635 Microcontroller Development Kit 24.5MHz CPU Win 2000
Need more? Email Us
Silicon Labs
DEV KIT FOR C8051F330/F331 / C8051F330/C8051F330D/C8051F331/C8051F332/C8051F333/C8051F334/C8051F335 Microcontroller Development Kit 3.0625MHz CPU Win 2000
Lowest to $125.6130
NXP / Nexperia
BOARD EVAL FOR LPC93X MCU FAMILY
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess