EN
  • EN
  • DE

STM32F205RCT6

Part No STM32F205RCT6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 64LQFP / MCU 32-bit ARM Cortex M3 RISC 256KB Flash 2.5V/3.3V 64-Pin LQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Active
Core Processor ARM Cortex-M3
Part Core Size 32-Bit
Speed(Frequency) 120MHz
Number of I/O 51
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Data RAM Size 100K x 8
Supply Voltage - Operating 1.8 V to 3.6 V
Data Converters A/D 16x12b; D/A 2x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 64-LQFP (10x10)
Win Source Part Number 031300-STM32F205RCT6
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name STM32F205RC
Introduction Date June 05, 2009
ECCN 3A991.a.2
Country of Origin China, Malaysia, Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian STM32F205RCT6 CAD Model

Description

STM32F205RCT6 Microcontroller - STMicroelectronics

The STM32F205RCT6 is a high-performance microcontroller from STMicroelectronics that is part of the STM32F2 series, designed for applications requiring high processing power, low power consumption, and advanced peripherals. This microcontroller is based on the ARM Cortex-M3 processor core, which operates at frequencies of up to 120 MHz, delivering the computational horsepower necessary for complex tasks in embedded systems.

Key Features:

  • Core: ARM Cortex-M3 32-bit RISC core operating at a frequency of up to 120 MHz.
  • Memory: 256 KB of Flash memory and 40 KB of SRAM, providing ample space for code and data storage.
  • Performance: A single-cycle multiplication and hardware division, coupled with a high-speed embedded memory, deliver 150 DMIPS/1.25 DMIPS/MHz (Dhrystone 2.1).
  • Connectivity: Rich connectivity options with a USB 2.0 full-speed device/host/OTG controller, three SPIs, two I2S, three I2C, four USARTs, two UARTs, an SDIO, two CANs, and an Ethernet MAC.
  • Timers: Advanced control timers, general-purpose timers, basic timers, and a SysTick timer for RTOS compatibility.
  • Analog: Three 12-bit, 0.5 μs ADCs with up to 24 channels and two 12-bit D/A converters.
  • Debugging: Serial wire debug (SWD) and JTAG interfaces, along with extensive breakpoint and trace capabilities.
  • Power Efficiency: Low-voltage operation (1.8V to 3.6V) and multiple power-saving modes ensure energy efficiency.
  • Packages: Available in a 64-pin LQFP package, suitable for a wide range of applications.

Applications:

The STM32F205RCT6 is designed to cater to a diverse range of applications, including industrial control systems, medical devices, point-of-sale terminals, and networking equipment. Its robust peripheral set and high-performance capabilities make it an ideal choice for advanced embedded applications requiring high-speed communication, real-time processing, and low-power operation.

STMicroelectronics provides comprehensive development tools and software libraries to support the STM32F205RCT6, making development and prototyping faster and easier for engineers. With its balance of performance, power efficiency, and advanced features, the STM32F205RCT6 stands out as a versatile and reliable microcontroller choice for demanding embedded applications.

You May Also Be Interested in

Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0688 $54.6192
21+ $4.9795 $104.5695
32+ $4.8239 $154.3648
43+ $4.6683 $200.7369
56+ $4.5127 $252.7112
75+ $4.0459 $303.4425
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess