EN
  • EN
  • DE

STM32F303RBT7TR

Part No STM32F303RBT7TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 64LQFP / ARM® Cortex®-M4 series Microcontroller IC 32-Bit Single-Core 72MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32F3
Package Tape & Reel (TR)
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 72MHz
Connectivity CANbus, I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals DMA, I2S, POR, PWM, WDT
Number of I/O 52
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 32K x 8
Supply Voltage - Operating 2V ~ 3.6V
Data Converters A/D 22x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number STM32F303
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1262975-STM32F303RBT7TR
Ultra Librarian 3D Model Ultra Librarian STM32F303RBT7TR CAD Model

Description

STM32F303RBT7TR Microcontroller

The STM32F303RBT7TR is a high-performance microcontroller unit (MCU) from STMicroelectronics, which is part of their STM32F3 series featuring the ARM Cortex-M4 core. This particular MCU is designed to target applications that require a balance between performance and power efficiency, making it an ideal choice for a wide range of industrial, medical, and consumer applications.

The STM32F303RBT7TR operates at a frequency of up to 72 MHz, which provides the computational power necessary for complex algorithms and control systems. Its core architecture, the Cortex-M4, includes a floating-point unit (FPU) that enhances the MCU's capability to handle numerical computations and digital signal processing (DSP) tasks with greater efficiency.

This microcontroller comes with 64KB of RAM and 128KB of flash memory, offering sufficient space for robust application code and data storage. Its memory architecture is designed for flexible use, enabling efficient code execution and data management.

In terms of connectivity, the STM32F303RBT7TR is equipped with a variety of peripherals that support a range of communication protocols. These include multiple I2C, SPI, and USART interfaces, as well as USB and CAN bus, which are essential for modern embedded systems that require connectivity with sensors, actuators, and other microcontrollers or computers.

For analog interfacing, the MCU features 4 fast 12-bit analog-to-digital converters (ADCs) with up to 40 channels, as well as 2 digital-to-analog converters (DACs). These features make the STM32F303RBT7TR particularly suitable for applications that involve precise analog signal measurement and control, such as motor control, power management, and sensor interfacing.

The device also includes a range of timers, including general-purpose and advanced-control timers, which can be used for PWM generation, time-based control, and event counting. Additionally, the MCU offers advanced control peripherals like a motor control PWM timer for applications requiring precise motor control.

STMicroelectronics has designed the STM32F303RBT7TR with a focus on power efficiency, offering multiple power modes, including a low-power run mode and several sleep modes, which help to minimize power consumption in battery-operated devices.

Overall, the STM32F303RBT7TR is a versatile and reliable microcontroller that combines performance, connectivity, and power efficiency, making it a top choice for designers looking to develop sophisticated embedded systems.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.3765 $53.5060
10+ $10.9755 $109.7550
15+ $10.6325 $159.4875
20+ $10.2896 $205.7920
26+ $9.9466 $258.6116
34+ $8.9177 $303.2018
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 558 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess