EN
  • EN
  • DE

STM32F722RCT6

Part No STM32F722RCT6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 44 Weeks
Features ARM® Cortex®-M7 series Microcontroller IC 32-Bit 216MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)
Manufacturer STMicroelectronics
Series STM32F7
Package Tray
Core Processor ARM® Cortex®-M7
Core Size 32-Bit
Speed 216MHz
Connectivity CANbus, I2C, IrDA, LINbus, MMC/SD, QSPI, SAI, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 50
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Supply Voltage 1.7V ~ 3.6V
Data Converters A/D 16x12b; D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 64-LQFP
Case / Package 64-LQFP (10x10)
Family Name STM32F722
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 497-19182, STM32F722RCT6-ND
Quantity per package 960
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 844055-STM32F722RCT6
Ultra Librarian 3D Model Ultra Librarian STM32F722RCT6 CAD Model

Description

STM32F722RCT6 Microcontroller

The STM32F722RCT6 is a high-performance ARM Cortex-M7 based microcontroller from STMicroelectronics, renowned for its incredible processing power and rich set of features. This microcontroller is part of the STM32F7 series, which is designed to offer the best balance of dynamic power consumption (in run mode) and processing performance, while integrating a high degree of functionality and system integration in a cost-effective package.

Key Features:

  • Core: ARM Cortex-M7 processor with a clock speed of up to 216 MHz, delivering 462 DMIPS/1082 CoreMark performance. The core also features a floating-point unit (FPU) which supports all ARM single-precision data-processing instructions and data types.
  • Memory: 256 KB of SRAM and 512 KB of Flash memory, providing ample space for complex applications and storage.
  • Rich Connectivity: Includes a range of peripherals such as USB OTG, CAN, several UARTs, SPI, I2C, and more. This allows for versatile connectivity options for various applications.
  • Advanced Graphics: The STM32F722RCT6 supports advanced graphics with the Chrom-ART Accelerator™ for enhanced graphic performance.
  • Audio: Features an S/PDIF RX and two I²Ss for high-quality audio applications.
  • Advanced Control: Comes with motor control timers, a range of general-purpose timers, as well as a real-time clock with sub-second accuracy.
  • Analog: Includes analog peripherals, such as 3x 12-bit ADCs, 2x 12-bit DACs, and internal voltage reference, for precise analog signal management.
  • Security: Provides hardware cryptographic acceleration and a true random number generator for enhanced security.
  • Package: Supplied in a 64-pin LQFP package, which is ideal for space-constrained applications.

The STM32F722RCT6 is a perfect choice for applications that require a high-performance MCU with advanced features, such as industrial control, motor drives, medical equipment, and IoT devices. Its robust architecture, combined with STMicroelectronics' comprehensive software ecosystem, simplifies the development process and accelerates time to market for a wide range of products.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.4087 $57.6348
9+ $11.8225 $106.4025
14+ $11.4531 $160.3434
19+ $11.0836 $210.5884
24+ $10.7142 $257.1408
32+ $9.6058 $307.3856
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 960 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess