EN
  • EN
  • DE

STM32L552RCT6

Part No STM32L552RCT6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 64LQFP / ARM® Cortex®-M33 series Microcontroller IC 32-Bit Single-Core 110MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32L5
Package Tray
Core Processor ARM® Cortex®-M33
Core Size 32-Bit Single-Core
Speed 110MHz
Connectivity CANbus, I2C, IrDA, LINbus, MMC/SD, QSPI, SAI, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, PWM, WDT
Number of I/O 52
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 256K x 8
Supply Voltage - Operating 1.71V ~ 3.6V
Data Converters A/D 16x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number STM32
Other Names 497-STM32L552RCT6
Standard Package 160
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1262105-STM32L552RCT6
Ultra Librarian 3D Model Ultra Librarian STM32L552RCT6 CAD Model

Description

STM32L552RCT6 Microcontroller by STMicroelectronics

The STM32L552RCT6 is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, renowned for its impressive blend of power efficiency and performance. This MCU is part of the STM32L5 series, which is built on an Arm Cortex-M33 processor with TrustZone for Armv8-M, providing a secure foundation for the creation of highly secure applications.

With a maximum CPU frequency of 110 MHz, the STM32L552RCT6 is designed to deliver a balanced performance for a wide range of low-power applications. Its energy-efficient architecture is complemented by multiple power-saving modes, making it an ideal choice for battery-operated devices in the Internet of Things (IoT), wearable technology, industrial control systems, and medical equipment.

This MCU features a comprehensive set of peripherals that include multiple 16-bit timers, a 32-bit timer, as well as watchdog and SysTick timers. For connectivity, it offers a rich set of interfaces such as USB Type-C and USB power delivery controller, USART, SPI, I2C, and more. It also includes an advanced 12-bit ADC with hardware oversampling, enhancing its capabilities in analog signal acquisition and processing.

The STM32L552RCT6 comes with a robust set of security features. It supports hardware cryptographic acceleration, ensuring swift and secure data encryption and decryption. Additionally, it offers secure boot, secure firmware update, and secure key storage, thanks to its TrustZone-enabled processor, which isolates secure from non-secure memory, peripherals, and I/O operations.

With 256 KB of RAM and 256 KB of Flash memory, this MCU provides ample space for complex applications and software stacks. Its package is an LQFP64, which has a 10x10 mm body size with 1.4 mm pitch, offering a good balance between compactness and ease of board layout.

The STM32L552RCT6 is supported by a wide range of development tools, including the STM32Cube ecosystem, which provides comprehensive software HAL libraries, middleware solutions, and examples to accelerate the development process. With this MCU, STMicroelectronics continues to empower designers to create innovative and secure products for a connected world.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6742 $51.4162
27+ $3.8353 $103.5531
41+ $3.7154 $152.3314
56+ $3.5956 $201.3536
72+ $3.4757 $250.2504
97+ $3.1162 $302.2714
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,651 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess