EN
  • EN
  • DE

STM32W108C8U64

Part No STM32W108C8U64
Manufacturer STMicroelectronics
Catalog STM series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 708563-STM32W108C8U64
Series STM series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM32W108C8U64 CAD Model

Description

STM32W108C8U64 - A Cutting-Edge Microcontroller from STMicroelectronics

The STM32W108C8U64 is a highly integrated and efficient microcontroller designed by STMicroelectronics, tailored for applications that demand low-power wireless connectivity and advanced processing capabilities. This robust microcontroller is part of the STM32W series, which is renowned for its performance in RF communications and embedded systems.

Key Features

  • ARM Cortex-M3 Core: At the heart of the STM32W108C8U64 lies an ARM Cortex-M3 processor core, which operates at a maximum frequency of 24 MHz. This core provides the perfect balance between energy efficiency and processing power, suitable for a wide array of embedded applications.
  • Memory Configuration: The device comes with an impressive memory configuration, featuring up to 64KB of flash memory and 8KB of RAM. This generous memory allocation allows for complex application development without the need for external memory components.
  • Wireless Connectivity: Integrated 2.4 GHz IEEE 802.15.4-compliant transceiver enables robust and secure wireless communication, making it ideal for Internet of Things (IoT) applications, home automation, and industrial control systems.
  • Low Power Consumption: Designed with power efficiency in mind, the STM32W108C8U64 supports multiple power-saving modes, including a deep sleep mode that significantly extends battery life in portable devices.
  • Peripherals and I/Os: A variety of peripherals, such as SPI, I2C, UART, ADC, and GPIOs, provide excellent interfacing capabilities, allowing for flexible connection to sensors, actuators, and other electronic components.
  • Development Support: STMicroelectronics provides comprehensive development support for the STM32W108C8U64, including software libraries, development kits, and reference designs that accelerate the design and prototyping process.

Applications

The STM32W108C8U64 microcontroller is versatile and can be deployed in a wide range of applications. Its wireless capabilities make it an excellent choice for smart home devices, such as lighting controls and security systems. It is also well-suited for industrial monitoring, healthcare devices, and energy management systems, where reliable wireless communication and low-power operation are essential.

In summary, the STM32W108C8U64 from STMicroelectronics is a powerful and efficient solution for developers looking to integrate wireless connectivity with advanced processing in their embedded systems. Its rich set of features and support ecosystem ensures a smooth development experience and a quick time-to-market for innovative products.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
IC MCU 32BIT 16KB FLASH 28UFQFPN
Lowest to $1.6960
STMicroelectronics
IC MCU 32BIT 1MB FLASH 64LQFP
Lowest to $28.6346
STMicroelectronics
Lowest to $2.7628
STMicroelectronics
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $6.6766
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 48-Pin LQFP T/R | IC MCU 32BIT 32KB FLASH 48LQFP
Lowest to $0.6324
STMicroelectronics
Lowest to $5.1294
STMicroelectronics
IC MCU 32BIT 128KB FLASH 64LQFP
Lowest to $3.8699

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess