EN
  • EN
  • DE

STM8AF5288TCX

Part No STM8AF5288TCX
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 80LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Core Processor STM8A
Part Core Size 8-Bit
Speed(Frequency) 24MHz
Number of I/O 38
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
Data RAM Size 6K x 8
Supply Voltage - Operating 3 V to 5.5 V
Data Converters A/D 10x10b
Temperature Range - Operating -40°C to 125°C (TA)
Dimension 48-LQFP
Win Source Part Number 119506-STM8AF5288TCX
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM8AF5288TCX CAD Model

Description

Overview of STM8AF5288TCX

The STM8AF5288TCX is a high-performance microcontroller unit (MCU) from STMicroelectronics, tailored for automotive and industrial applications. This product is part of the STM8AF series of MCUs that are designed to offer an optimal balance between performance, robustness, and cost-effectiveness.

Key Features

  • Advanced STM8A Core: The STM8AF5288TCX operates with a 16 MHz advanced STM8A core, providing the power and efficiency required for complex computations and control tasks.
  • Large Memory Capacity: It comes with 128 KB of Flash program memory, 2 KB of data EEPROM, and 6 KB of RAM, which is suitable for a wide range of applications that require significant code space and data storage.
  • Robust I/O Capabilities: The MCU boasts up to 68 I/O ports, offering flexibility in connecting a variety of peripherals and sensors.
  • Integrated Peripherals: It includes a range of integrated peripherals such as 10-bit ADC, timers, UART, SPI, and I2C interfaces, facilitating the development of feature-rich applications without the need for additional components.
  • Automotive-Qualified: Being AEC-Q100 qualified, the STM8AF5288TCX meets the stringent requirements for automotive applications, ensuring reliability and performance under harsh conditions.
  • Low Power Consumption: The device features low power consumption modes, making it suitable for power-sensitive applications.
  • Temperature Range: With an operating temperature range of -40°C to 85°C (or up to 150°C for high-temperature versions), this MCU can operate reliably in extreme environments.

Applications

The STM8AF5288TCX is ideal for a variety of applications within the automotive sector, such as body control modules, dashboards, and lighting systems. Its robustness and integrated features also make it a good choice for industrial applications, including factory automation, motor control, and sensor systems.

Package and Quality

Encased in a compact LQFP 32 package, the STM8AF5288TCX is designed for space-constrained applications. STMicroelectronics' commitment to quality ensures that each unit is tested and validated to meet high standards of performance and reliability.

For developers and engineers looking for a reliable MCU that combines performance with automotive-grade features, the STM8AF5288TCX from STMicroelectronics presents an excellent choice.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1354 $51.3540
24+ $4.2136 $101.1264
37+ $4.0820 $151.0340
51+ $3.9503 $201.4653
66+ $3.8186 $252.0276
88+ $3.4236 $301.2768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,900 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess