EN
  • EN
  • DE

STM8AH6148TASSS

Part No STM8AH6148TASSS
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 194493-STM8AH6148TASSS
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM8AH6148TASSS CAD Model

Description

STMicroelectronics STM8AH6148TASSS Microcontroller

The STM8AH6148TASSS is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, tailored for automotive and high-reliability applications. This device is part of the STM8A series, which is renowned for its robust performance and integration features designed to meet the rigorous standards of the automotive industry.

The STM8AH6148TASSS is built on a high-performance 8-bit STM8A core, operating at a frequency of up to 16 MHz. It comes with 48 Kbytes of on-chip flash memory, which is highly reliable and ensures the storage of critical program data. The MCU also boasts 2 Kbytes of EEPROM and 3 Kbytes of RAM, providing ample space for data storage and efficient in-application operation.

This microcontroller incorporates advanced connectivity features, including a CAN (Controller Area Network) interface for networking within vehicles, ensuring secure and reliable communication between various automotive components. It also offers multiple communication interfaces such as SPI, I2C, and UART, which are essential for modern automotive systems requiring robust data exchange capabilities.

The STM8AH6148TASSS is designed with a wide range of peripherals that enhance its functionality. These include 10-bit ADCs (Analog-to-Digital Converters), multiple timers, and an array of I/O ports that allow for flexible connection to sensors, actuators, and other electronic components. The device also supports advanced features like clock security system and single wire interface module, which are crucial for automotive safety and diagnostics.

STMicroelectronics ensures that this MCU meets automotive-grade quality by providing features like extended temperature ranges (-40°C to 125°C), low EMI susceptibility, and advanced power management options for energy efficiency. The STM8AH6148TASSS comes in a robust LQFP 32-pin package, making it suitable for space-constrained automotive environments.

With its high level of integration, reliability, and performance, the STM8AH6148TASSS from STMicroelectronics is an ideal choice for developers looking to create sophisticated automotive applications that require long-term stability and compliance with automotive standards.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.2606 $73.0424
8+ $14.9827 $119.8616
12+ $14.5149 $174.1788
17+ $14.0471 $238.8007
22+ $13.5782 $298.7204
29+ $12.1737 $353.0373
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,560 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess