EN
  • EN
  • DE

STM8L052R8T6

Part No STM8L052R8T6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Active
Core Processor STM8
Part Core Size 8-Bit
Speed(Frequency) 16MHz
Number of I/O 54
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size 256 x 8
Data RAM Size 4K x 8
Supply Voltage - Operating 1.8 V to 3.6 V
Data Converters A/D 28x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 64-LQFP
Win Source Part Number 090367-STM8L052R8T6
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name STM8L052R8
ECCN EAR99
Country of Origin China, Malaysia, Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian STM8L052R8T6 CAD Model

Description

The STM8L052R8T6 is a high-performance, low-power 8-bit microcontroller that is part of STMicroelectronics' STM8L ultra-low-power family. This microcontroller is designed to deliver the perfect balance between performance and energy efficiency, making it an ideal choice for battery-operated applications and energy-sensitive projects.

Key Features

  • Core: The device features an advanced STM8 core operating at up to 16 MHz frequency with an integrated debug module and support for multiple interrupt vectors that enhance its real-time performance.
  • Memory: It comes equipped with 64 Kbytes of Flash program memory and 2 Kbytes of data EEPROM with read-while-write (RWW) support, which are both reliable and highly efficient. The 4 Kbytes of RAM ensure smooth operation for complex applications.
  • Low Power Modes: Multiple low power modes, such as Active-Halt and Halt, allow for significant power savings by shutting down unnecessary subsystems when not in use.
  • Peripherals: A rich set of peripherals including USART, SPI, and I2C interfaces, along with 12-bit ADC, timers, and comparators, provide versatility for interfacing with external devices and sensors.
  • Robust I/Os: Up to 28 I/O pins are available, each of which is highly robust and can tolerate up to 16 mA current sink/source, making them suitable for driving LEDs or other loads directly.
  • Temperature Range: The device operates over a wide temperature range from -40°C to +85°C, catering to industrial and consumer application requirements.

Applications

The STM8L052R8T6 is versatile and can be used in a variety of applications, including but not limited to:

  • Industrial controls
  • Battery management systems
  • Home automation
  • Consumer electronics
  • Portable medical devices

With its low power consumption and high integration of features, the STM8L052R8T6 from STMicroelectronics is an excellent choice for designers looking to create efficient, reliable, and cost-effective solutions for their embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2080 $54.3600
105+ $0.9912 $104.0760
160+ $0.9602 $153.6320
220+ $0.9293 $204.4460
280+ $0.8983 $251.5240
375+ $0.8054 $302.0250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 96,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess