EN
  • EN
  • DE

STM8S207C8T3

Part No STM8S207C8T3
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description Performance line, 24 MHz STM8S 8-bit MCU, up to 128 Kbytes Flash, integrated EEPROM,10-bit ADC, timers, 2 UARTs, SPI, I²C, CAN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series STM8S
Packaging Tray
Core Processor STM8
Core Size 8-Bit
Speed 24MHz
Connectivity I2C, IrDA, LIN, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 38
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size 1.5K x 8
RAM Size 6K x 8
Supply Voltage 2.95 V ~ 5.5 V
Data Converters A/D 10x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 48-LQFP
Manufacturer Package 48-LQFP (7x7)
Win Source Part Number 1261563-STM8S207C8T3
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name STM8S207C8
Introduction Date July 01, 2009
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian STM8S207C8T3 CAD Model

Description

STM8S207C8T3 Microcontroller by STMicroelectronics

The STM8S207C8T3 is a high-performance microcontroller from STMicroelectronics that offers an optimal blend of real-time capabilities, peripheral set, and power consumption. Designed for a wide range of applications, this microcontroller is part of the STM8S series, which is well-regarded for its robust architecture, enhanced reliability, and efficient operation.

Key Features:

  • Advanced Core: The STM8S207C8T3 is powered by an advanced STM8 core operating at up to 24 MHz. This core provides the computational power necessary for complex tasks and supports efficient data handling with its advanced architecture.
  • Memory Capacity: It comes with 64K bytes of Flash program memory and 2K bytes of true data EEPROM. The ample memory size ensures sufficient space for complex applications and data storage without external memory components.
  • RAM: The device includes 6K bytes of RAM, which allows for efficient in-memory operations and smooth multitasking.
  • Rich Peripheral Set: A comprehensive set of peripherals enhances the functionality of the STM8S207C8T3. These include 10-bit ADC, timers, UART, SPI, and I2C interfaces, which enable connectivity with a range of external devices and sensors.
  • Robust I/Os: It offers up to 68 I/O pins, which are highly configurable and robust, providing the flexibility to interface with various external components.
  • Low Power Consumption: The microcontroller is designed for power efficiency, which makes it suitable for battery-operated applications. Various power-saving modes are available to optimize consumption for different application requirements.
  • Development Support: STMicroelectronics provides extensive development support for the STM8S207C8T3, including software libraries, development kits, and a dedicated integrated development environment (IDE).

Applications:

The STM8S207C8T3 is versatile and can be used in a variety of applications such as industrial control systems, consumer electronics, automotive modules, and home automation devices. Its robust design and rich feature set make it an ideal choice for applications requiring a balance between performance and power efficiency.

Overall, the STM8S207C8T3 by STMicroelectronics is a reliable and cost-effective solution for designers looking to develop sophisticated and power-conscious embedded systems.

You May Also Be Interested in

Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8392 $52.5528
21+ $4.7911 $100.6131
33+ $4.6414 $153.1662
45+ $4.4917 $202.1265
58+ $4.3420 $251.8360
78+ $3.8928 $303.6384
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,193 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess