EN
  • EN
  • DE

STM8S903K3T6C

Part No STM8S903K3T6C
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description MCU 8-bit STM8 CISC 8KB Flash 3.3V/5V 32-Pin LQFP Tray / IC MCU 8BIT 8KB FLASH 32LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Active
Core Processor STM8
Part Core Size 8-Bit
Speed(Frequency) 16MHz
Number of I/O 28
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
EEPROM Size 640 x 8
Data RAM Size 1K x 8
Supply Voltage - Operating 2.95 V to 5.5 V
Data Converters A/D 7x10b
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 32-LQFP
Win Source Part Number 031423-STM8S903K3T6C
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name STM8S903
Introduction Date June 03, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian STM8S903K3T6C CAD Model

Description

Overview of STM8S903K3T6C Microcontroller

The STM8S903K3T6C is a high-performance 8-bit microcontroller produced by STMicroelectronics, designed to offer an optimal balance between performance, robustness, and cost-effectiveness. This microcontroller is part of the STM8S series, which is renowned for its efficiency and versatility in a wide range of applications, including industrial control, consumer electronics, and automotive systems.

Key Features

  • Core: The STM8S903K3T6C is built around an advanced STM8 core operating at up to 16 MHz, providing the computational power necessary for complex tasks and real-time processing.
  • Memory: It comes equipped with 8 KB of Flash program memory, which is highly reliable and allows for in-application programming and read-while-write capability. Additionally, 640 bytes of true data EEPROM and 1 KB of RAM are available for data storage and operational use.
  • I/O Ports: The microcontroller features 28 I/O pins, which are 5 V tolerant and provide a high level of flexibility for interfacing with external components and peripherals.
  • Advanced Peripherals: A rich set of integrated peripherals is included, such as a 10-bit analog-to-digital converter (ADC), an integrated UART for serial communication, I2C and SPI interfaces for multi-device communication, and a variety of timers for precise event timing and pulse-width modulation (PWM) generation.
  • Low Power Consumption: The device supports multiple low-power modes, making it suitable for battery-operated applications where power conservation is crucial.
  • Robust Design: With an operating temperature range of -40°C to 85°C, the STM8S903K3T6C is designed to perform reliably in harsh environmental conditions.

Applications

The STM8S903K3T6C is a versatile microcontroller that can be used in a variety of applications, such as:

  • Home appliances and consumer electronics
  • Automotive systems
  • Industrial controls and automation
  • Lighting systems
  • Power tools and portable devices

Support and Resources

STMicroelectronics provides extensive support for the STM8S903K3T6C through a comprehensive set of development tools, software libraries, and documentation, making it easier for engineers to develop and debug their applications. Additionally, the STM8S community and forums offer a platform for collaboration and knowledge sharing among developers.

You May Also Be Interested in

Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4577 $51.0195
85+ $1.1961 $101.6685
130+ $1.1587 $150.6310
180+ $1.1213 $201.8340
235+ $1.0840 $254.7400
310+ $0.9718 $301.2580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,118 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess