EN
  • EN
  • DE

STN715

Part No STN715
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Single
Description TRANS NPN 80V 1.5A SOT-223
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity NPN
Maximum Current Collector 1.5A
VCEO Maximum Collector-Emitter Breakdown Voltage 80V
Max Vce (sat) 500mV @ 100mA, 1A
Collector Cut-off Current(Max) 1mA
Typical Gain (hFE) (Min) 40 @ 1A, 2V
Maximum Power Dissipation 1.6W
Frequency - Transition 50MHz
Mounting SMD (SMT)
Case / Package SOT-223
Win Source Part Number 031449-STN715
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STN715 CAD Model

Description

The STN715 is a robust and versatile power transistor from STMicroelectronics, designed to meet the needs of a wide range of electronic applications. This device is part of the STPOWER family, which is renowned for its high performance and reliability. The STN715 is a testament to STMicroelectronics' commitment to providing innovative solutions that push the boundaries of power management technology.

Key Features

  • High Voltage Capability: The STN715 is capable of handling high voltages, making it suitable for various applications that require a high breakdown voltage.
  • Low On-Resistance: The low on-resistance of this transistor ensures minimal power loss and improved efficiency, which is critical for power-sensitive designs.
  • Fast Switching Speed: With its fast switching capabilities, the STN715 can operate at higher frequencies, which is beneficial for applications such as switching power supplies and DC-DC converters.
  • Thermal Performance: The device is designed with excellent thermal characteristics, ensuring it operates within safe temperature ranges under high power conditions.
  • Durability: Built to withstand tough conditions, the STN715 is highly durable and reliable over long-term usage.

Applications

The STN715 is ideal for a variety of applications, including but not limited to:

  • Switching regulators
  • Motor control circuits
  • Power management systems
  • LED lighting solutions
  • Automotive applications

Quality and Support

STMicroelectronics ensures that each STN715 transistor meets the highest quality standards, with rigorous testing and quality control measures in place. Additionally, customers can benefit from STMicroelectronics' extensive technical support and documentation, making the integration of the STN715 into their projects seamless and straightforward.

For detailed specifications, application notes, and additional resources, please visit the STMicroelectronics website.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess