EN
  • EN
  • DE

STP16NF25

Part No STP16NF25
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 250V 13A TO-220
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 250V
Continuous Drain Current at 25°C 14A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 18nC @ 10V
Max Input Capacitance 680pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 100W (Tc)
Maximum Rds On at Id,Vgs 235 mOhm @ 6.5A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Win Source Part Number 1103654-STP16NF25
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian STP16NF25 CAD Model

Description

The STP16NF25 is a state-of-the-art power MOSFET designed and manufactured by STMicroelectronics. This device is a part of STMicroelectronics' STP series, which is renowned for its high efficiency and reliability. The STP16NF25 is specifically engineered to address the demanding requirements of a wide range of electronic applications, including but not limited to, switch-mode power supplies, motor control, and power management systems.

Key Features

  • Low threshold drive: The STP16NF25 can operate at lower gate voltages, making it compatible with a variety of control circuits and enabling efficient switching.
  • High voltage capability: With a rating of 250V, this MOSFET can handle high voltage applications, providing a broad range of usage in power conversion systems.
  • Low on-resistance (R<sub>DS(on)): The device exhibits exceptionally low on-resistance, which translates to reduced power loss and improved overall efficiency during operation.
  • 100% avalanche tested: This feature guarantees the MOSFET's ruggedness and reliability even under extreme conditions, ensuring a long service life and stable performance.

Applications

The versatility of the STP16NF25 allows it to be utilized in a multitude of applications. It is particularly well-suited for:

  • Power supplies for servers, telecom, and industrial uses
  • DC-DC converters and inverters
  • Motor drives for industrial automation and automotive systems
  • Power management solutions where efficiency is paramount

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The STP16NF25 is no exception and is produced in state-of-the-art manufacturing facilities. It has undergone rigorous testing to meet the highest standards of quality and reliability that STMicroelectronics' customers have come to expect.

Environmental Compliance

STP16NF25 is designed with environmental considerations in mind. It complies with RoHS and other environmental regulations, reflecting STMicroelectronics' dedication to reducing the ecological footprint of their products.

You May Also Be Interested in

Panasonic
MOSFET P-CH 12V 4A SMINI-3
Lowest to $1.0095
Fairchild/ON Semiconductor
MOSFET N-CH 60V 12A DPAK
Lowest to $3.4853
ON Semiconductor
MOSFET P-CH 60V 5A DPAK
Lowest to $0.1432
Panasonic
MOSFET 2N-CH 20V 7A WMINI8
Need more? Email Us
ON Semiconductor
Trans MOSFET P-CH 500V 2A 3-Pin(3+Tab) TO-220AB Tube / MOSFET P-CH 500V 2A TO220AB
Lowest to $64.0299
ON Semiconductor
MOSFET N-CH 30V 1.6A SOT-23-3
Lowest to $0.8316
Freescale Semiconductor - NXP
FET RF 68V 1.96GHZ PLD-1.5
Lowest to $59.2853
NXP / Nexperia
MOSFET N-CH 30V 20A SOT96-1
Need more? Email Us
ON Semiconductor
MOSFET P-CH 30V 50A TO-220AB
Lowest to $8.8288

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.9090 $65.4540
13+ $8.9513 $116.3669
20+ $8.6717 $173.4340
28+ $8.3911 $234.9508
36+ $8.1116 $292.0176
48+ $7.2730 $349.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,600 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess